EY9025B -- PANASONIC 3.6V BATTERY PACK
TelephoneStuff.com
Panasonic 3.6V Battery Pack
EY9025B
Description
3.6V Battery Pack.
Description
3.6V Battery Pack.
Suppliers
Panasonic 3.6V Battery Pack
EY9025B
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
EY9025B |
|
Product Name
|
Panasonic 3.6V Battery Pack |
|
Specialty Cells
|
Battery Packs and Assemblies
|
Unlock Full Specs
to access all available technical data
Similar Products
Secondary Batteries
Lithium-ion
Voltage
51.1 volts
Capacity
70 ampere-hr
View Details
Voltage
80 volts
Capacity
630 ampere-hr
Width / Diameter
39 inch (991 mm)
View Details