EY9006B -- PANASONIC 12V NI-CD BATTERY PACK
TelephoneStuff.com
Panasonic 12V Ni-Cd Battery Pack
EY9006B
Description
12V Ni-Cd Battery Pack.
Description
12V Ni-Cd Battery Pack.
Suppliers
Panasonic 12V Ni-Cd Battery Pack
EY9006B
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
EY9006B |
|
Product Name
|
Panasonic 12V Ni-Cd Battery Pack |
|
Secondary Batteries
|
Nickel-cadmium
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
80 volts
Capacity
420 ampere-hr
Width / Diameter
23 inch (584 mm)
View Details