TelephoneStuff.com Tripp Lite 36V, 27Ah Extended Run External Battery Pack BP36V27

Description
36V, 27Ah Extended Run External Battery Pack Extends runtime applications for the SMART750XL, SMART1050XL, SMART1500XL, SMARTINT1400XL and other Tripp Lite UPS systems that specify the use of this battery pack. Features: - Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems - Set of two input/output connectors allows multiple BP36V27 battery packs to be daisy-chained to the UPS for even longer extended run operation - Pre-wired internal battery sets are ready for installation with no user battery connections required - Includes heavy gauge cabling with high current DC connectors for simple installation - Matches cabinet appearance of the companion UPS - 27 amp-hours at 36-volts DC - External battery connection for connecting multiple BP36V27 packs together - Connecting cable included
Description
36V, 27Ah Extended Run External Battery Pack Extends runtime applications for the SMART750XL, SMART1050XL, SMART1500XL, SMARTINT1400XL and other Tripp Lite UPS systems that specify the use of this battery pack. Features: - Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems - Set of two input/output connectors allows multiple BP36V27 battery packs to be daisy-chained to the UPS for even longer extended run operation - Pre-wired internal battery sets are ready for installation with no user battery connections required - Includes heavy gauge cabling with high current DC connectors for simple installation - Matches cabinet appearance of the companion UPS - 27 amp-hours at 36-volts DC - External battery connection for connecting multiple BP36V27 packs together - Connecting cable included

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 36V, 27Ah Extended Run External Battery Pack - BP36V27 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 36V, 27Ah Extended Run External Battery Pack
BP36V27
Tripp Lite 36V, 27Ah Extended Run External Battery Pack BP36V27
36V, 27Ah Extended Run External Battery Pack Extends runtime applications for the SMART750XL, SMART1050XL, SMART1500XL, SMARTINT1400XL and other Tripp Lite UPS systems that specify the use of this battery pack. Features: - Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems - Set of two input/output connectors allows multiple BP36V27 battery packs to be daisy-chained to the UPS for even longer extended run operation - Pre-wired internal battery sets are ready for installation with no user battery connections required - Includes heavy gauge cabling with high current DC connectors for simple installation - Matches cabinet appearance of the companion UPS - 27 amp-hours at 36-volts DC - External battery connection for connecting multiple BP36V27 packs together - Connecting cable included

36V, 27Ah Extended Run External Battery Pack Extends runtime applications for the SMART750XL, SMART1050XL, SMART1500XL, SMARTINT1400XL and other Tripp Lite UPS systems that specify the use of this battery pack.
Features:
- Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems
- Set of two input/output connectors allows multiple BP36V27 battery packs to be daisy-chained to the UPS for even longer extended run operation
- Pre-wired internal battery sets are ready for installation with no user battery connections required
- Includes heavy gauge cabling with high current DC connectors for simple installation
- Matches cabinet appearance of the companion UPS
- 27 amp-hours at 36-volts DC
- External battery connection for connecting multiple BP36V27 packs together
- Connecting cable included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number BP36V27
Product Name Tripp Lite 36V, 27Ah Extended Run External Battery Pack
Specialty Cells Battery Packs and Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 2600919 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 18 volts
View Details
SAFEFlex GSE Batteries - FBP-1512-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details