TelephoneStuff.com Tripp Lite Rack Tower External Battery Pack for UPS.. BP36V42-3U

Description
BP36V42-3U rack/tower external battery pack offers extended battery runtime when used in conjunction with compatible Tripp Lite systems. External Battery Pack Features: - Extends runtime of select compatible Tripp Lite UPS Systems with 36V DC external battery connector - Provides daisy-chain compatibility for multiple connected battery packs - Simple installation; 3U rackmount, tower and stack adaptable - Multi-use form factor supports configuration in stacking, upright tower and rackmount applications using only 3 rack spaces (3U) - Includes heavy gauge cabling with high current DC connector for simple installation - Additional output connector allows multiple BP36V42-3U battery packs to be daisy-chained to the UPS for even longer extended run operation Package Includes: - External battery pack - Mounting hardware - Warranty information - Instruction manual
Description
BP36V42-3U rack/tower external battery pack offers extended battery runtime when used in conjunction with compatible Tripp Lite systems. External Battery Pack Features: - Extends runtime of select compatible Tripp Lite UPS Systems with 36V DC external battery connector - Provides daisy-chain compatibility for multiple connected battery packs - Simple installation; 3U rackmount, tower and stack adaptable - Multi-use form factor supports configuration in stacking, upright tower and rackmount applications using only 3 rack spaces (3U) - Includes heavy gauge cabling with high current DC connector for simple installation - Additional output connector allows multiple BP36V42-3U battery packs to be daisy-chained to the UPS for even longer extended run operation Package Includes: - External battery pack - Mounting hardware - Warranty information - Instruction manual

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Rack Tower External Battery Pack for UPS.. - BP36V42-3U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Rack Tower External Battery Pack for UPS..
BP36V42-3U
Tripp Lite Rack Tower External Battery Pack for UPS.. BP36V42-3U
BP36V42-3U rack/tower external battery pack offers extended battery runtime when used in conjunction with compatible Tripp Lite systems. External Battery Pack Features: - Extends runtime of select compatible Tripp Lite UPS Systems with 36V DC external battery connector - Provides daisy-chain compatibility for multiple connected battery packs - Simple installation; 3U rackmount, tower and stack adaptable - Multi-use form factor supports configuration in stacking, upright tower and rackmount applications using only 3 rack spaces (3U) - Includes heavy gauge cabling with high current DC connector for simple installation - Additional output connector allows multiple BP36V42-3U battery packs to be daisy-chained to the UPS for even longer extended run operation Package Includes: - External battery pack - Mounting hardware - Warranty information - Instruction manual

BP36V42-3U rack/tower external battery pack offers extended battery runtime when used in conjunction with compatible Tripp Lite systems.
External Battery Pack Features:
- Extends runtime of select compatible Tripp Lite UPS Systems with 36V DC external battery connector
- Provides daisy-chain compatibility for multiple connected battery packs
- Simple installation; 3U rackmount, tower and stack adaptable
- Multi-use form factor supports configuration in stacking, upright tower and rackmount applications using only 3 rack spaces (3U)
- Includes heavy gauge cabling with high current DC connector for simple installation
- Additional output connector allows multiple BP36V42-3U battery packs to be daisy-chained to the UPS for even longer extended run operation
Package Includes:
- External battery pack
- Mounting hardware
- Warranty information
- Instruction manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number BP36V42-3U
Product Name Tripp Lite Rack Tower External Battery Pack for UPS..
Specialty Cells Battery Packs and Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Button Batteries - 358664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Zinc/Air
Specialty Cells Coin Cell or Button Cell
Voltage 1.4 volts
View Details
SAFEFlex GSE Batteries - FBP-1800-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 50 inch (1270 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details