TelephoneStuff.com Panasonic Cordless Telephone Replacement Battery P-P305PA

Description
Replacement battery for most Panasonic KX-TC1000 series phones, Type 14. Features: - Type: 14 - Size: 2/3AA - Cells: 2 - Power: 2.4V - Capacity: 300mAh - Chemistry: Ni-Cd
Description
Replacement battery for most Panasonic KX-TC1000 series phones, Type 14. Features: - Type: 14 - Size: 2/3AA - Cells: 2 - Power: 2.4V - Capacity: 300mAh - Chemistry: Ni-Cd

Suppliers

Company
Product
Description
Supplier Links
Panasonic Cordless Telephone Replacement Battery - P-P305PA - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic Cordless Telephone Replacement Battery
P-P305PA
Panasonic Cordless Telephone Replacement Battery P-P305PA
Replacement battery for most Panasonic KX-TC1000 series phones, Type 14. Features: - Type: 14 - Size: 2/3AA - Cells: 2 - Power: 2.4V - Capacity: 300mAh - Chemistry: Ni-Cd

Replacement battery for most Panasonic KX-TC1000 series phones, Type 14.
Features:
- Type: 14
- Size: 2/3AA
- Cells: 2
- Power: 2.4V
- Capacity: 300mAh
- Chemistry: Ni-Cd

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number P-P305PA
Product Name Panasonic Cordless Telephone Replacement Battery
Secondary Batteries Nickel-cadmium
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1764-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details