TelephoneStuff.com APC Replacement Battery Cartridge #1 APC-RBC1

Description
Includes all required connectors, authorized return service (ARS) tag (currently available in the US only), battery recycling guide, installation guide, and reusable packaging. Features: - Battery Volt-Amp-Hour Capacity: 48 - Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Battery mounting: Enclosed battery cartridge - Expected Battery Life (years): 3 - 5 - Net weight: 3.80 lbs. ( 1.73 kg ) - Operating Environment: 0 - 40 °C ( 32 - 104 °F ) - Storage Temperature: -15 - 45 °C ( 5 - 113 °F ) - Standard Manufacturer Warranty: 1 Year repair or replace
Description
Includes all required connectors, authorized return service (ARS) tag (currently available in the US only), battery recycling guide, installation guide, and reusable packaging. Features: - Battery Volt-Amp-Hour Capacity: 48 - Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Battery mounting: Enclosed battery cartridge - Expected Battery Life (years): 3 - 5 - Net weight: 3.80 lbs. ( 1.73 kg ) - Operating Environment: 0 - 40 °C ( 32 - 104 °F ) - Storage Temperature: -15 - 45 °C ( 5 - 113 °F ) - Standard Manufacturer Warranty: 1 Year repair or replace

Suppliers

Company
Product
Description
Supplier Links
APC Replacement Battery Cartridge #1 - APC-RBC1 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Replacement Battery Cartridge #1
APC-RBC1
APC Replacement Battery Cartridge #1 APC-RBC1
Includes all required connectors, authorized return service (ARS) tag (currently available in the US only), battery recycling guide, installation guide, and reusable packaging. Features: - Battery Volt-Amp-Hour Capacity: 48 - Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Battery mounting: Enclosed battery cartridge - Expected Battery Life (years): 3 - 5 - Net weight: 3.80 lbs. ( 1.73 kg ) - Operating Environment: 0 - 40 °C ( 32 - 104 °F ) - Storage Temperature: -15 - 45 °C ( 5 - 113 °F ) - Standard Manufacturer Warranty: 1 Year repair or replace

Includes all required connectors, authorized return service (ARS) tag (currently available in the US only), battery recycling guide, installation guide, and reusable packaging.
Features:
- Battery Volt-Amp-Hour Capacity: 48
- Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
- Battery mounting: Enclosed battery cartridge
- Expected Battery Life (years): 3 - 5
- Net weight: 3.80 lbs. ( 1.73 kg )
- Operating Environment: 0 - 40 °C ( 32 - 104 °F )
- Storage Temperature: -15 - 45 °C ( 5 - 113 °F )
- Standard Manufacturer Warranty: 1 Year repair or replace

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number APC-RBC1
Product Name APC Replacement Battery Cartridge #1
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Lead Acid Batteries - 6481613 - RS Components, Ltd.
Specs
Lead Acid Batteries Gel Cell Lead Acid; Gel
Capacity 65 ampere-hr
Width / Diameter 7.48 inch (190 mm)
View Details
SAFEFlex GSE Batteries - FBP-1413-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details