TelephoneStuff.com AT&T; 900 MHz Cordless Replacement Battery (NI-CD) 90849

Description
Replacement battery for 900 MHz cordless phones. Features: - Nickel cadmium - 1000mAh - 3 AA cells - 3.6 V Compatibility - Cobra - General Electric - Northwestern Bell - Panasonic - Sony - Uniden
Description
Replacement battery for 900 MHz cordless phones. Features: - Nickel cadmium - 1000mAh - 3 AA cells - 3.6 V Compatibility - Cobra - General Electric - Northwestern Bell - Panasonic - Sony - Uniden

Suppliers

Company
Product
Description
Supplier Links
AT&T; 900 MHz Cordless Replacement Battery (NI-CD) - 90849 - TelephoneStuff.com
Huntington Beach, CA, USA
AT&T; 900 MHz Cordless Replacement Battery (NI-CD)
90849
AT&T; 900 MHz Cordless Replacement Battery (NI-CD) 90849
Replacement battery for 900 MHz cordless phones. Features: - Nickel cadmium - 1000mAh - 3 AA cells - 3.6 V Compatibility - Cobra - General Electric - Northwestern Bell - Panasonic - Sony - Uniden

Replacement battery for 900 MHz cordless phones.
Features:
- Nickel cadmium
- 1000mAh
- 3 AA cells
- 3.6 V
Compatibility
- Cobra
- General Electric
- Northwestern Bell
- Panasonic
- Sony
- Uniden

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number 90849
Product Name AT&T; 900 MHz Cordless Replacement Battery (NI-CD)
Secondary Batteries Nickel-cadmium
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1226-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38 inch (965 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details