Smart-UPS XL 24V Extended Run Time Battery Pack for 1000VA SUA1000XL and 750VA SUA750XL.
Battery Pack Features:
- Cascading capabilities
- Hot pluggable operation
- Intelligent battery management
- Expected battery life: 3 to 5 years
- Dimensions: 8.50" H x 6.70" W x 17.30" D
| TelephoneStuff.com | |
|---|---|
| Product Category | Batteries |
| Product Number | SUA24XLBP |
| Product Name | APC Smart-UPS XL 24V Battery Pack for 1000VA SUA1000XL and.. |
| Specialty Cells | Battery Packs and Assemblies |