TelephoneStuff.com Listen Technologies Corporation Rechargeable AA NiMH.. LA-362

Description
Rechargeable AA NiMH Batteries (2) offer longer life than NiCAD without the “memory effect.” NiMH Batteries Features: - Do not suffer from memory conditions (as do nickel cadmium batteries) - Fully recharge hundreds of times - Recharge hundreds of times - Standard AA size - Longer life than NiCad - Use with Listen Charging Cases - Required for use in charging cases - Package of two (2) batteries - Portable FM units require two (2) batteries each - Requires: Charging/Power Supply or Charging Case
Description
Rechargeable AA NiMH Batteries (2) offer longer life than NiCAD without the “memory effect.” NiMH Batteries Features: - Do not suffer from memory conditions (as do nickel cadmium batteries) - Fully recharge hundreds of times - Recharge hundreds of times - Standard AA size - Longer life than NiCad - Use with Listen Charging Cases - Required for use in charging cases - Package of two (2) batteries - Portable FM units require two (2) batteries each - Requires: Charging/Power Supply or Charging Case

Suppliers

Company
Product
Description
Supplier Links
Listen Technologies Corporation Rechargeable AA NiMH.. - LA-362 - TelephoneStuff.com
Huntington Beach, CA, USA
Listen Technologies Corporation Rechargeable AA NiMH..
LA-362
Listen Technologies Corporation Rechargeable AA NiMH.. LA-362
Rechargeable AA NiMH Batteries (2) offer longer life than NiCAD without the “memory effect.” NiMH Batteries Features: - Do not suffer from memory conditions (as do nickel cadmium batteries) - Fully recharge hundreds of times - Recharge hundreds of times - Standard AA size - Longer life than NiCad - Use with Listen Charging Cases - Required for use in charging cases - Package of two (2) batteries - Portable FM units require two (2) batteries each - Requires: Charging/Power Supply or Charging Case

Rechargeable AA NiMH Batteries (2) offer longer life than NiCAD without the “memory effect.”
NiMH Batteries Features:
- Do not suffer from memory conditions (as do nickel cadmium batteries)
- Fully recharge hundreds of times
- Recharge hundreds of times
- Standard AA size
- Longer life than NiCad
- Use with Listen Charging Cases
- Required for use in charging cases
- Package of two (2) batteries
- Portable FM units require two (2) batteries each
- Requires: Charging/Power Supply or Charging Case

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number LA-362
Product Name Listen Technologies Corporation Rechargeable AA NiMH..
Secondary Batteries Nickel-metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Button Batteries - 1839488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell; Cr1025
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details