TelephoneStuff.com Panasonic 15.6V Ni-MH Battery Pack - 3.0 Ah Type.. EY9230B

Description
15.6V Ni-MH Battery Pack - 3.0 Ah Type "N" Features - Battery Type: 15.6V 3.0 Ah Ni-MH - Charging Time: 45 Minutes
Description
15.6V Ni-MH Battery Pack - 3.0 Ah Type "N" Features - Battery Type: 15.6V 3.0 Ah Ni-MH - Charging Time: 45 Minutes

Suppliers

Company
Product
Description
Supplier Links
Panasonic 15.6V Ni-MH Battery Pack - 3.0 Ah Type.. - EY9230B - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic 15.6V Ni-MH Battery Pack - 3.0 Ah Type..
EY9230B
Panasonic 15.6V Ni-MH Battery Pack - 3.0 Ah Type.. EY9230B
15.6V Ni-MH Battery Pack - 3.0 Ah Type "N" Features - Battery Type: 15.6V 3.0 Ah Ni-MH - Charging Time: 45 Minutes

15.6V Ni-MH Battery Pack - 3.0 Ah Type "N"
Features
- Battery Type: 15.6V 3.0 Ah Ni-MH
- Charging Time: 45 Minutes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number EY9230B
Product Name Panasonic 15.6V Ni-MH Battery Pack - 3.0 Ah Type..
Secondary Batteries Nickel-metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1227 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details