TelephoneStuff.com APC Replacement Battery Cartridge #32 RBC32

Description
Replacement Battery Cartridge #32. Features: - Hot-swappable batteries - Plug-and-Play installation - Battery Volt-Amp-Hour Capacity: 164 - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Battery mounting: Enclosed battery cabinet - Expected Battery Life (years): 3 - 5 - Battery Placement: Internal Battery - RBC Quantity: 1 - 2 battery blocks per string Includes: - All Required Connectors - Authorized return service (ARS) tag (Currently available in the US only) - Battery recycling guide, Installation guide, Reusable packaging
Description
Replacement Battery Cartridge #32. Features: - Hot-swappable batteries - Plug-and-Play installation - Battery Volt-Amp-Hour Capacity: 164 - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Battery mounting: Enclosed battery cabinet - Expected Battery Life (years): 3 - 5 - Battery Placement: Internal Battery - RBC Quantity: 1 - 2 battery blocks per string Includes: - All Required Connectors - Authorized return service (ARS) tag (Currently available in the US only) - Battery recycling guide, Installation guide, Reusable packaging

Suppliers

Company
Product
Description
Supplier Links
APC Replacement Battery Cartridge #32 - RBC32 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Replacement Battery Cartridge #32
RBC32
APC Replacement Battery Cartridge #32 RBC32
Replacement Battery Cartridge #32. Features: - Hot-swappable batteries - Plug-and-Play installation - Battery Volt-Amp-Hour Capacity: 164 - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Battery mounting: Enclosed battery cabinet - Expected Battery Life (years): 3 - 5 - Battery Placement: Internal Battery - RBC Quantity: 1 - 2 battery blocks per string Includes: - All Required Connectors - Authorized return service (ARS) tag (Currently available in the US only) - Battery recycling guide, Installation guide, Reusable packaging

Replacement Battery Cartridge #32.
Features:
- Hot-swappable batteries
- Plug-and-Play installation
- Battery Volt-Amp-Hour Capacity: 164
- Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
- Battery mounting: Enclosed battery cabinet
- Expected Battery Life (years): 3 - 5
- Battery Placement: Internal Battery
- RBC Quantity: 1
- 2 battery blocks per string
Includes:
- All Required Connectors
- Authorized return service (ARS) tag (Currently available in the US only)
- Battery recycling guide, Installation guide, Reusable packaging

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number RBC32
Product Name APC Replacement Battery Cartridge #32
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 1769355 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Capacity 7.8 ampere-hr
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1403 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details