TelephoneStuff.com APC Replacement Battery for BR1500 RBC33

Description
Replacement Battery for Back-UPS RS 1500VA (Model #:BR1500). Features: - Plug-and-play installation - Battery Type: Maintenance-free, leakproof, sealed lead-acid battery with suspended electrolyte - Battery Mounting: Enclosed battery cabinet - Expected Battery Life: 3-5 years - Color: Charcoal - RoHS compliant
Description
Replacement Battery for Back-UPS RS 1500VA (Model #:BR1500). Features: - Plug-and-play installation - Battery Type: Maintenance-free, leakproof, sealed lead-acid battery with suspended electrolyte - Battery Mounting: Enclosed battery cabinet - Expected Battery Life: 3-5 years - Color: Charcoal - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
APC Replacement Battery for BR1500 - RBC33 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Replacement Battery for BR1500
RBC33
APC Replacement Battery for BR1500 RBC33
Replacement Battery for Back-UPS RS 1500VA (Model #:BR1500). Features: - Plug-and-play installation - Battery Type: Maintenance-free, leakproof, sealed lead-acid battery with suspended electrolyte - Battery Mounting: Enclosed battery cabinet - Expected Battery Life: 3-5 years - Color: Charcoal - RoHS compliant

Replacement Battery for Back-UPS RS 1500VA (Model #:BR1500).
Features:
- Plug-and-play installation
- Battery Type: Maintenance-free, leakproof, sealed lead-acid battery with suspended electrolyte
- Battery Mounting: Enclosed battery cabinet
- Expected Battery Life: 3-5 years
- Color: Charcoal
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number RBC33
Product Name APC Replacement Battery for BR1500
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
EXTERNAL BATTERY MODULES - EBM FA10307 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1413-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details