TelephoneStuff.com APC Smart-UPS XL 48V 1400VA and 2200VA Battery Pack SU48XLBP

Description
Smart-UPS XL 48V Battery Pack maximizes battery performance, life, and reliability through intelligent, precision charging. Battery Pack Features: - Extended run time battery designed especially for the SU1400XLT, SU2200XL, and SU2200XLT UPS models - Nominal System Voltage: 48 VDC - Horizontal console port servers can be cascaded to manage up to 1,024 devices - Battery Type is Maintenance-free sealed Lead-Acid battery with suspended electrolyte - completely leakproof
Description
Smart-UPS XL 48V Battery Pack maximizes battery performance, life, and reliability through intelligent, precision charging. Battery Pack Features: - Extended run time battery designed especially for the SU1400XLT, SU2200XL, and SU2200XLT UPS models - Nominal System Voltage: 48 VDC - Horizontal console port servers can be cascaded to manage up to 1,024 devices - Battery Type is Maintenance-free sealed Lead-Acid battery with suspended electrolyte - completely leakproof

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS XL 48V 1400VA and 2200VA Battery Pack - SU48XLBP - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS XL 48V 1400VA and 2200VA Battery Pack
SU48XLBP
APC Smart-UPS XL 48V 1400VA and 2200VA Battery Pack SU48XLBP
Smart-UPS XL 48V Battery Pack maximizes battery performance, life, and reliability through intelligent, precision charging. Battery Pack Features: - Extended run time battery designed especially for the SU1400XLT, SU2200XL, and SU2200XLT UPS models - Nominal System Voltage: 48 VDC - Horizontal console port servers can be cascaded to manage up to 1,024 devices - Battery Type is Maintenance-free sealed Lead-Acid battery with suspended electrolyte - completely leakproof

Smart-UPS XL 48V Battery Pack maximizes battery performance, life, and reliability through intelligent, precision charging.
Battery Pack Features:
- Extended run time battery designed especially for the SU1400XLT, SU2200XL, and SU2200XLT UPS models
- Nominal System Voltage: 48 VDC
- Horizontal console port servers can be cascaded to manage up to 1,024 devices
- Battery Type is Maintenance-free sealed Lead-Acid battery with suspended electrolyte - completely leakproof

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number SU48XLBP
Product Name APC Smart-UPS XL 48V 1400VA and 2200VA Battery Pack
Specialty Cells Battery Packs and Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Batteries - 1141382 - RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Cr123a
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1421 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 735 ampere-hr
Width / Diameter 39.75 inch (1010 mm)
View Details