TelephoneStuff.com Tripp Lite 48V Extended Run External Battery Pack and.. BP48V60RT-3U

Description
48V Extended Run External Battery Pack and Cables Extends runtime applications for the SMART1500RMXL2U, SMART2200RMXL2U, SMART2600RM2U, SMART3000RM2U & SMART5000RT3U and other Tripp Lite UPS systems that specify the use of this battery pack. Rated for 60 amp-hours at 48-volts DC. Features: - Supports stacking, upright tower and rackmount applications using only 3U rack spaces - Includes heavy gauge cabling with high current DC connectors for simple installation - Ships in gray color, user installable black front bezel enables coordination with black equipment racks - Additional output connector allows multiple BP48V60RT3U battery packs to be daisy-chained to the UPS for even longer extended run operation
Description
48V Extended Run External Battery Pack and Cables Extends runtime applications for the SMART1500RMXL2U, SMART2200RMXL2U, SMART2600RM2U, SMART3000RM2U & SMART5000RT3U and other Tripp Lite UPS systems that specify the use of this battery pack. Rated for 60 amp-hours at 48-volts DC. Features: - Supports stacking, upright tower and rackmount applications using only 3U rack spaces - Includes heavy gauge cabling with high current DC connectors for simple installation - Ships in gray color, user installable black front bezel enables coordination with black equipment racks - Additional output connector allows multiple BP48V60RT3U battery packs to be daisy-chained to the UPS for even longer extended run operation

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 48V Extended Run External Battery Pack and.. - BP48V60RT-3U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 48V Extended Run External Battery Pack and..
BP48V60RT-3U
Tripp Lite 48V Extended Run External Battery Pack and.. BP48V60RT-3U
48V Extended Run External Battery Pack and Cables Extends runtime applications for the SMART1500RMXL2U, SMART2200RMXL2U, SMART2600RM2U, SMART3000RM2U & SMART5000RT3U and other Tripp Lite UPS systems that specify the use of this battery pack. Rated for 60 amp-hours at 48-volts DC. Features: - Supports stacking, upright tower and rackmount applications using only 3U rack spaces - Includes heavy gauge cabling with high current DC connectors for simple installation - Ships in gray color, user installable black front bezel enables coordination with black equipment racks - Additional output connector allows multiple BP48V60RT3U battery packs to be daisy-chained to the UPS for even longer extended run operation

48V Extended Run External Battery Pack and Cables Extends runtime applications for the SMART1500RMXL2U, SMART2200RMXL2U, SMART2600RM2U, SMART3000RM2U & SMART5000RT3U and other Tripp Lite UPS systems that specify the use of this battery pack. Rated for 60 amp-hours at 48-volts DC.
Features:
- Supports stacking, upright tower and rackmount applications using only 3U rack spaces
- Includes heavy gauge cabling with high current DC connectors for simple installation
- Ships in gray color, user installable black front bezel enables coordination with black equipment racks
- Additional output connector allows multiple BP48V60RT3U battery packs to be daisy-chained to the UPS for even longer extended run operation

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number BP48V60RT-3U
Product Name Tripp Lite 48V Extended Run External Battery Pack and..
Specialty Cells Battery Packs and Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

36V Lithium SAFEFlex Material Handling Batteries - FBP-1414 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details