TelephoneStuff.com Tripp Lite 36V Extended Run External Battery Pack and.. BP36V14-2U

Description
36V Extended Run External Battery Pack and Cables extends runtime applications on the SU1000RT2U Rackmount model UPS system ONLY. Has a rating of 14 amp-hours at 36-volts DC, is daisy chainable and includes connecting cable. Features: - Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems - Supports stacking or rackmount installation using only 2 rack spaces (2U) - Includes heavy gauge cabling with high current DC connectors for simple installation - Ships in gray color, user installable black front bezel enables coordination with black equipment racks - Additional output connector allows multiple BP36V142U battery packs to be daisy-chained to the UPS for even longer extended run operation - External battery connection for connecting multiple BP36V14-2U packs together - 2U rack space
Description
36V Extended Run External Battery Pack and Cables extends runtime applications on the SU1000RT2U Rackmount model UPS system ONLY. Has a rating of 14 amp-hours at 36-volts DC, is daisy chainable and includes connecting cable. Features: - Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems - Supports stacking or rackmount installation using only 2 rack spaces (2U) - Includes heavy gauge cabling with high current DC connectors for simple installation - Ships in gray color, user installable black front bezel enables coordination with black equipment racks - Additional output connector allows multiple BP36V142U battery packs to be daisy-chained to the UPS for even longer extended run operation - External battery connection for connecting multiple BP36V14-2U packs together - 2U rack space

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 36V Extended Run External Battery Pack and.. - BP36V14-2U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 36V Extended Run External Battery Pack and..
BP36V14-2U
Tripp Lite 36V Extended Run External Battery Pack and.. BP36V14-2U
36V Extended Run External Battery Pack and Cables extends runtime applications on the SU1000RT2U Rackmount model UPS system ONLY. Has a rating of 14 amp-hours at 36-volts DC, is daisy chainable and includes connecting cable. Features: - Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems - Supports stacking or rackmount installation using only 2 rack spaces (2U) - Includes heavy gauge cabling with high current DC connectors for simple installation - Ships in gray color, user installable black front bezel enables coordination with black equipment racks - Additional output connector allows multiple BP36V142U battery packs to be daisy-chained to the UPS for even longer extended run operation - External battery connection for connecting multiple BP36V14-2U packs together - 2U rack space

36V Extended Run External Battery Pack and Cables extends runtime applications on the SU1000RT2U Rackmount model UPS system ONLY. Has a rating of 14 amp-hours at 36-volts DC, is daisy chainable and includes connecting cable.
Features:
- Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems
- Supports stacking or rackmount installation using only 2 rack spaces (2U)
- Includes heavy gauge cabling with high current DC connectors for simple installation
- Ships in gray color, user installable black front bezel enables coordination with black equipment racks
- Additional output connector allows multiple BP36V142U battery packs to be daisy-chained to the UPS for even longer extended run operation
- External battery connection for connecting multiple BP36V14-2U packs together
- 2U rack space

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number BP36V14-2U
Product Name Tripp Lite 36V Extended Run External Battery Pack and..
Specialty Cells Battery Packs and Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Batteries - 276290 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Voltage 7.2 volts
Capacity 1.13 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1481-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details