TelephoneStuff.com Panasonic 18V Ni-MH Battery Pack - 3.5Ah EY9251B

Description
18V Ni-MH Battery Pack - 3.5Ah Features - Battery Type: 18V 3.5 Ah Ni-MH - Charging Time: 55 Minutes (EY0214B charger), 65 Minutes (EY0110B charger), 105 Minutes (EY0901B charger)
Description
18V Ni-MH Battery Pack - 3.5Ah Features - Battery Type: 18V 3.5 Ah Ni-MH - Charging Time: 55 Minutes (EY0214B charger), 65 Minutes (EY0110B charger), 105 Minutes (EY0901B charger)

Suppliers

Company
Product
Description
Supplier Links
Panasonic 18V Ni-MH Battery Pack - 3.5Ah - EY9251B - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic 18V Ni-MH Battery Pack - 3.5Ah
EY9251B
Panasonic 18V Ni-MH Battery Pack - 3.5Ah EY9251B
18V Ni-MH Battery Pack - 3.5Ah Features - Battery Type: 18V 3.5 Ah Ni-MH - Charging Time: 55 Minutes (EY0214B charger), 65 Minutes (EY0110B charger), 105 Minutes (EY0901B charger)

18V Ni-MH Battery Pack - 3.5Ah
Features
- Battery Type: 18V 3.5 Ah Ni-MH
- Charging Time: 55 Minutes (EY0214B charger), 65 Minutes (EY0110B charger), 105 Minutes (EY0901B charger)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number EY9251B
Product Name Panasonic 18V Ni-MH Battery Pack - 3.5Ah
Secondary Batteries Nickel-metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

36V Lithium SAFEFlex Material Handling Batteries - FBP-1423 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details