TelephoneStuff.com AT&T; 900MHz Cordless Replacement Battery (NI-CD)4068 91085

Description
Replacement battery (NI-CD)4068. Battery Features: - 270mAh - 3 1/2 AA cells - 3.6 V - Ni-MH Color: Yellow
Description
Replacement battery (NI-CD)4068. Battery Features: - 270mAh - 3 1/2 AA cells - 3.6 V - Ni-MH Color: Yellow

Suppliers

Company
Product
Description
Supplier Links
AT&T; 900MHz Cordless Replacement Battery (NI-CD)4068 - 91085 - TelephoneStuff.com
Huntington Beach, CA, USA
AT&T; 900MHz Cordless Replacement Battery (NI-CD)4068
91085
AT&T; 900MHz Cordless Replacement Battery (NI-CD)4068 91085
Replacement battery (NI-CD)4068. Battery Features: - 270mAh - 3 1/2 AA cells - 3.6 V - Ni-MH Color: Yellow

Replacement battery (NI-CD)4068.
Battery Features:
- 270mAh
- 3 1/2 AA cells
- 3.6 V
- Ni-MH Color: Yellow

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number 91085
Product Name AT&T; 900MHz Cordless Replacement Battery (NI-CD)4068
Secondary Batteries Nickel-cadmium; Nickel-metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
AAA Rechargeable Batteries - 1834281 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AAA
Specialty Cells Aaa
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1227 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details