TelephoneStuff.com MISC 3.6V Replacement Battery BATT-2400

Description
Replacement NiMH battery for 3.6V, 600 mah Ni-MH phones. Features: - Dimensions: 1-3/4"(L) x 1-1/4"(W) x 3/8"(H) - 3.6V - 600 mah - Ni-MH - (3) AAA batteries in a wrap, two wires lead to plug
Description
Replacement NiMH battery for 3.6V, 600 mah Ni-MH phones. Features: - Dimensions: 1-3/4"(L) x 1-1/4"(W) x 3/8"(H) - 3.6V - 600 mah - Ni-MH - (3) AAA batteries in a wrap, two wires lead to plug

Suppliers

Company
Product
Description
Supplier Links
MISC 3.6V Replacement Battery - BATT-2400 - TelephoneStuff.com
Huntington Beach, CA, USA
MISC 3.6V Replacement Battery
BATT-2400
MISC 3.6V Replacement Battery BATT-2400
Replacement NiMH battery for 3.6V, 600 mah Ni-MH phones. Features: - Dimensions: 1-3/4"(L) x 1-1/4"(W) x 3/8"(H) - 3.6V - 600 mah - Ni-MH - (3) AAA batteries in a wrap, two wires lead to plug

Replacement NiMH battery for 3.6V, 600 mah Ni-MH phones.
Features:
- Dimensions: 1-3/4"(L) x 1-1/4"(W) x 3/8"(H)
- 3.6V
- 600 mah
- Ni-MH
- (3) AAA batteries in a wrap, two wires lead to plug

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number BATT-2400
Product Name MISC 3.6V Replacement Battery
Secondary Batteries Nickel-metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 1445691 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Capacity 7 ampere-hr
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1432 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
View Details