TelephoneStuff.com AT&T; Replacement Battery BATT-27910

Description
The 27910 Replacement Battery is designed for the AT&T; 2.4GHz and 5.8GHz Phone Models. The battery can also be used with General Electric, Motorola, and Vtech phones as listed below. Battery Features: - 3 AAA Cells - 3.6 V - 600 mAh - Ni-MH - Also identified as AT&T; 00102 Compatible With the following AT&T; Phones: - E1112, E1113, E1114 - E1912, E1913, E1914 - E2801, E2802B, E2803B - E2811, E2812B, E2813B - E2901, E2902, E2903 - E2911, E2912, E2913, E2914 - E3813, E3814 - E560-2 - E5640, E5643, E5644B - E5901, E5902B, E5903B - E5910, E5911, E5912B, E5913B, E5914 - E5918B - E5921, E5922B, E5923B, E5924B - E598-1, E598-2 - E6012B, E6013 E6014 - TL Series Compatible With the following General Electric Phones: - 2-7910GE1 - 2-7930GE3, 2-7936GE3 - 2-7990GE3, 2-7993GE3 - 5-2522 Compatible With the following Motorola Phone: - SD-4581 Compatible With the following Vtech Phones: - 5829, 5839, 5851, 5859 - 6725, 6763, 6765, 6772, 6773, 6775, 6783, 6785 - 6803, 6807, 6820, 6821, 6861, 6866, 6870, 6872, 6879, 6880, 6882, 6889, 6897 - i6717, i6727, i6757, i6767, i6777, i6778, ii6787, i6788, i6789
Description
The 27910 Replacement Battery is designed for the AT&T; 2.4GHz and 5.8GHz Phone Models. The battery can also be used with General Electric, Motorola, and Vtech phones as listed below. Battery Features: - 3 AAA Cells - 3.6 V - 600 mAh - Ni-MH - Also identified as AT&T; 00102 Compatible With the following AT&T; Phones: - E1112, E1113, E1114 - E1912, E1913, E1914 - E2801, E2802B, E2803B - E2811, E2812B, E2813B - E2901, E2902, E2903 - E2911, E2912, E2913, E2914 - E3813, E3814 - E560-2 - E5640, E5643, E5644B - E5901, E5902B, E5903B - E5910, E5911, E5912B, E5913B, E5914 - E5918B - E5921, E5922B, E5923B, E5924B - E598-1, E598-2 - E6012B, E6013 E6014 - TL Series Compatible With the following General Electric Phones: - 2-7910GE1 - 2-7930GE3, 2-7936GE3 - 2-7990GE3, 2-7993GE3 - 5-2522 Compatible With the following Motorola Phone: - SD-4581 Compatible With the following Vtech Phones: - 5829, 5839, 5851, 5859 - 6725, 6763, 6765, 6772, 6773, 6775, 6783, 6785 - 6803, 6807, 6820, 6821, 6861, 6866, 6870, 6872, 6879, 6880, 6882, 6889, 6897 - i6717, i6727, i6757, i6767, i6777, i6778, ii6787, i6788, i6789

Suppliers

Company
Product
Description
Supplier Links
AT&T; Replacement Battery - BATT-27910 - TelephoneStuff.com
Huntington Beach, CA, USA
AT&T; Replacement Battery
BATT-27910
AT&T; Replacement Battery BATT-27910
The 27910 Replacement Battery is designed for the AT&T; 2.4GHz and 5.8GHz Phone Models. The battery can also be used with General Electric, Motorola, and Vtech phones as listed below. Battery Features: - 3 AAA Cells - 3.6 V - 600 mAh - Ni-MH - Also identified as AT&T; 00102 Compatible With the following AT&T; Phones: - E1112, E1113, E1114 - E1912, E1913, E1914 - E2801, E2802B, E2803B - E2811, E2812B, E2813B - E2901, E2902, E2903 - E2911, E2912, E2913, E2914 - E3813, E3814 - E560-2 - E5640, E5643, E5644B - E5901, E5902B, E5903B - E5910, E5911, E5912B, E5913B, E5914 - E5918B - E5921, E5922B, E5923B, E5924B - E598-1, E598-2 - E6012B, E6013 E6014 - TL Series Compatible With the following General Electric Phones: - 2-7910GE1 - 2-7930GE3, 2-7936GE3 - 2-7990GE3, 2-7993GE3 - 5-2522 Compatible With the following Motorola Phone: - SD-4581 Compatible With the following Vtech Phones: - 5829, 5839, 5851, 5859 - 6725, 6763, 6765, 6772, 6773, 6775, 6783, 6785 - 6803, 6807, 6820, 6821, 6861, 6866, 6870, 6872, 6879, 6880, 6882, 6889, 6897 - i6717, i6727, i6757, i6767, i6777, i6778, ii6787, i6788, i6789

The 27910 Replacement Battery is designed for the AT&T; 2.4GHz and 5.8GHz Phone Models. The battery can also be used with General Electric, Motorola, and Vtech phones as listed below.
Battery Features:
- 3 AAA Cells
- 3.6 V
- 600 mAh
- Ni-MH
- Also identified as AT&T; 00102
Compatible With the following AT&T; Phones:
- E1112, E1113, E1114
- E1912, E1913, E1914
- E2801, E2802B, E2803B
- E2811, E2812B, E2813B
- E2901, E2902, E2903
- E2911, E2912, E2913, E2914
- E3813, E3814
- E560-2
- E5640, E5643, E5644B
- E5901, E5902B, E5903B
- E5910, E5911, E5912B, E5913B, E5914
- E5918B
- E5921, E5922B, E5923B, E5924B
- E598-1, E598-2
- E6012B, E6013 E6014
- TL Series
Compatible With the following General Electric Phones:
- 2-7910GE1
- 2-7930GE3, 2-7936GE3
- 2-7990GE3, 2-7993GE3
- 5-2522
Compatible With the following Motorola Phone:
- SD-4581
Compatible With the following Vtech Phones:
- 5829, 5839, 5851, 5859
- 6725, 6763, 6765, 6772, 6773, 6775, 6783, 6785
- 6803, 6807, 6820, 6821, 6861, 6866, 6870, 6872, 6879, 6880, 6882, 6889, 6897
- i6717, i6727, i6757, i6767, i6777, i6778, ii6787, i6788, i6789

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number BATT-27910
Product Name AT&T; Replacement Battery
Secondary Batteries Nickel-metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1226-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38 inch (965 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details