TelephoneStuff.com MISC Replacement Battery for Uniden Phones BATT-446

Description
Replacement battery- 3.6V, 750 capacity . Features: - 3.6 volts - Capacity: 750 - Ni-MH - Compatible with the following 5.8 GHz Uniden phones: - TRU8860, TRU8880, TRU8885, TCX800, TRU5860, TRU5865, TRU5885, TXC580, TRU8860-2, TRU8880-2, TRU8885-2, TRU8885-3, TRU5860-2, TRU5865-2, TRU5885-2 - Compatible with the following 2.4 GHz Uniden phones: - TRU446, TRU446-2, TRU4465, TRU4465-2, TRU448, TRU448-2, TRU4485, TRU4485-2
Description
Replacement battery- 3.6V, 750 capacity . Features: - 3.6 volts - Capacity: 750 - Ni-MH - Compatible with the following 5.8 GHz Uniden phones: - TRU8860, TRU8880, TRU8885, TCX800, TRU5860, TRU5865, TRU5885, TXC580, TRU8860-2, TRU8880-2, TRU8885-2, TRU8885-3, TRU5860-2, TRU5865-2, TRU5885-2 - Compatible with the following 2.4 GHz Uniden phones: - TRU446, TRU446-2, TRU4465, TRU4465-2, TRU448, TRU448-2, TRU4485, TRU4485-2

Suppliers

Company
Product
Description
Supplier Links
MISC Replacement Battery for Uniden Phones - BATT-446 - TelephoneStuff.com
Huntington Beach, CA, USA
MISC Replacement Battery for Uniden Phones
BATT-446
MISC Replacement Battery for Uniden Phones BATT-446
Replacement battery- 3.6V, 750 capacity . Features: - 3.6 volts - Capacity: 750 - Ni-MH - Compatible with the following 5.8 GHz Uniden phones: - TRU8860, TRU8880, TRU8885, TCX800, TRU5860, TRU5865, TRU5885, TXC580, TRU8860-2, TRU8880-2, TRU8885-2, TRU8885-3, TRU5860-2, TRU5865-2, TRU5885-2 - Compatible with the following 2.4 GHz Uniden phones: - TRU446, TRU446-2, TRU4465, TRU4465-2, TRU448, TRU448-2, TRU4485, TRU4485-2

Replacement battery- 3.6V, 750 capacity .
Features:
- 3.6 volts
- Capacity: 750
- Ni-MH
- Compatible with the following 5.8 GHz Uniden phones:
- TRU8860, TRU8880, TRU8885, TCX800, TRU5860, TRU5865, TRU5885, TXC580, TRU8860-2, TRU8880-2, TRU8885-2, TRU8885-3, TRU5860-2, TRU5865-2, TRU5885-2
- Compatible with the following 2.4 GHz Uniden phones:
- TRU446, TRU446-2, TRU4465, TRU4465-2, TRU448, TRU448-2, TRU4485, TRU4485-2

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number BATT-446
Product Name MISC Replacement Battery for Uniden Phones
Secondary Batteries Nickel-metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Rechargeable Batteries - 2466439 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Voltage 19.2 volts
Capacity 0.7000 ampere-hr
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1423 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details