TelephoneStuff.com APC Back-UPS Pro Battery Pack BR24BPG

Description
Back-UPS Pro Battery Pack provides flexibility to move the unit wherever cooling is required. APC provides high performance battery backup & protection for business computers with instantaneous or near-instantaneous protection from input power interruptions. Battery Pack Features: - 24 V DC Battery Voltage - Uniquely designed to accept input power from any single phase, 120V power source such as a UPS, solar panel or other alternative energy power inputs - Battery-protected and surge-only outlets: Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment Safety-agency approved: Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment - Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances - Audible alarms: Provides notification of changing utility power and UPS conditions - Automatic restart of loads: After UPS shutdown Automatically starts up the connected equipment upon the return of utility power - Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced - Battery replacement without tools: Allows quick, easy battery replacement - LED status indicators: Quickly understand unit and power status with visual indicators - Cold-start capable: Provides temporary battery power when the utility power is out - Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced - Resettable circuit breakers: Enables a quick recovery from overload events - Transformer-block spaced outlets: Protect equipment with input transformer blocks without blocking access to other receptacles - User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR) - Adjustable voltage sensitivity: Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications - Adjustable voltage-transfer points: Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation. Intelligent battery management - Micro-processor controlled battery charging and diagnostic testing ensures maximum battery life - Dimensions: 11.9" W x 4.4" H x 15" D - Models Supported: BR1500, BR1500G, BR1500GI, BR1500I, BX1500 - RoHS Compliant
Description
Back-UPS Pro Battery Pack provides flexibility to move the unit wherever cooling is required. APC provides high performance battery backup & protection for business computers with instantaneous or near-instantaneous protection from input power interruptions. Battery Pack Features: - 24 V DC Battery Voltage - Uniquely designed to accept input power from any single phase, 120V power source such as a UPS, solar panel or other alternative energy power inputs - Battery-protected and surge-only outlets: Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment Safety-agency approved: Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment - Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances - Audible alarms: Provides notification of changing utility power and UPS conditions - Automatic restart of loads: After UPS shutdown Automatically starts up the connected equipment upon the return of utility power - Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced - Battery replacement without tools: Allows quick, easy battery replacement - LED status indicators: Quickly understand unit and power status with visual indicators - Cold-start capable: Provides temporary battery power when the utility power is out - Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced - Resettable circuit breakers: Enables a quick recovery from overload events - Transformer-block spaced outlets: Protect equipment with input transformer blocks without blocking access to other receptacles - User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR) - Adjustable voltage sensitivity: Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications - Adjustable voltage-transfer points: Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation. Intelligent battery management - Micro-processor controlled battery charging and diagnostic testing ensures maximum battery life - Dimensions: 11.9" W x 4.4" H x 15" D - Models Supported: BR1500, BR1500G, BR1500GI, BR1500I, BX1500 - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
APC Back-UPS Pro Battery Pack - BR24BPG - TelephoneStuff.com
Huntington Beach, CA, USA
APC Back-UPS Pro Battery Pack
BR24BPG
APC Back-UPS Pro Battery Pack BR24BPG
Back-UPS Pro Battery Pack provides flexibility to move the unit wherever cooling is required. APC provides high performance battery backup & protection for business computers with instantaneous or near-instantaneous protection from input power interruptions. Battery Pack Features: - 24 V DC Battery Voltage - Uniquely designed to accept input power from any single phase, 120V power source such as a UPS, solar panel or other alternative energy power inputs - Battery-protected and surge-only outlets: Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment Safety-agency approved: Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment - Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances - Audible alarms: Provides notification of changing utility power and UPS conditions - Automatic restart of loads: After UPS shutdown Automatically starts up the connected equipment upon the return of utility power - Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced - Battery replacement without tools: Allows quick, easy battery replacement - LED status indicators: Quickly understand unit and power status with visual indicators - Cold-start capable: Provides temporary battery power when the utility power is out - Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced - Resettable circuit breakers: Enables a quick recovery from overload events - Transformer-block spaced outlets: Protect equipment with input transformer blocks without blocking access to other receptacles - User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR) - Adjustable voltage sensitivity: Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications - Adjustable voltage-transfer points: Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation. Intelligent battery management - Micro-processor controlled battery charging and diagnostic testing ensures maximum battery life - Dimensions: 11.9" W x 4.4" H x 15" D - Models Supported: BR1500, BR1500G, BR1500GI, BR1500I, BX1500 - RoHS Compliant

Back-UPS Pro Battery Pack provides flexibility to move the unit wherever cooling is required. APC provides high performance battery backup & protection for business computers with instantaneous or near-instantaneous protection from input power interruptions.
Battery Pack Features:
- 24 V DC Battery Voltage
- Uniquely designed to accept input power from any single phase, 120V power source such as a UPS, solar panel or other alternative energy power inputs
- Battery-protected and surge-only outlets:
Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment
Safety-agency approved: Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment
- Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances
- Audible alarms: Provides notification of changing utility power and UPS conditions
- Automatic restart of loads: After UPS shutdown
Automatically starts up the connected equipment upon the return of utility power
- Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced
- Battery replacement without tools:
Allows quick, easy battery replacement
- LED status indicators:
Quickly understand unit and power status with visual indicators
- Cold-start capable:
Provides temporary battery power when the utility power is out
- Hot-swappable batteries:
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced
- Resettable circuit breakers:
Enables a quick recovery from overload events
- Transformer-block spaced outlets:
Protect equipment with input transformer blocks without blocking access to other receptacles
- User-replaceable batteries:
Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)
- Adjustable voltage sensitivity:
Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications
- Adjustable voltage-transfer points:
Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation.
Intelligent battery management
- Micro-processor controlled battery charging and diagnostic testing ensures maximum battery life
- Dimensions: 11.9" W x 4.4" H x 15" D
- Models Supported: BR1500, BR1500G, BR1500GI, BR1500I, BX1500
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number BR24BPG
Product Name APC Back-UPS Pro Battery Pack
Specialty Cells Battery Packs and Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
AA Rechargeable Batteries - 1222956 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA
Specialty Cells Aa
View Details
SAFEFlex GSE Batteries - FBP-1421-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 735 ampere-hr
Width / Diameter 39.75 inch (1010 mm)
View Details