TelephoneStuff.com Tripp Lite 48V Standard Run External Battery Pack and.. BP48V24-2U

Description
48V Standard Run External Battery Pack provides standard runtime applications for the SMART1500RMXL2U, SMART2200RMXL2U, SMART2600RM2U and SMART3000RM2U as well as other Tripp Lite UPS systems that specify the use of this battery pack. NOT EXPANDABLE!!!! USE MODEL #BP48V60RT3U FOR MULTI-PACK COMPATIBILITY Features: - Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems - 24 amp-hours at 48-volts DC - Includes heavy gauge cabling with high current DC connectors for simple installation - Supports stacking or rackmount installation using only 2 rack spaces (2U) - Ships in gray color, user installable black front bezel enables coordination with black equipment racks
Description
48V Standard Run External Battery Pack provides standard runtime applications for the SMART1500RMXL2U, SMART2200RMXL2U, SMART2600RM2U and SMART3000RM2U as well as other Tripp Lite UPS systems that specify the use of this battery pack. NOT EXPANDABLE!!!! USE MODEL #BP48V60RT3U FOR MULTI-PACK COMPATIBILITY Features: - Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems - 24 amp-hours at 48-volts DC - Includes heavy gauge cabling with high current DC connectors for simple installation - Supports stacking or rackmount installation using only 2 rack spaces (2U) - Ships in gray color, user installable black front bezel enables coordination with black equipment racks

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 48V Standard Run External Battery Pack and.. - BP48V24-2U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 48V Standard Run External Battery Pack and..
BP48V24-2U
Tripp Lite 48V Standard Run External Battery Pack and.. BP48V24-2U
48V Standard Run External Battery Pack provides standard runtime applications for the SMART1500RMXL2U, SMART2200RMXL2U, SMART2600RM2U and SMART3000RM2U as well as other Tripp Lite UPS systems that specify the use of this battery pack. NOT EXPANDABLE!!!! USE MODEL #BP48V60RT3U FOR MULTI-PACK COMPATIBILITY Features: - Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems - 24 amp-hours at 48-volts DC - Includes heavy gauge cabling with high current DC connectors for simple installation - Supports stacking or rackmount installation using only 2 rack spaces (2U) - Ships in gray color, user installable black front bezel enables coordination with black equipment racks

48V Standard Run External Battery Pack provides standard runtime applications for the SMART1500RMXL2U, SMART2200RMXL2U, SMART2600RM2U and SMART3000RM2U as well as other Tripp Lite UPS systems that specify the use of this battery pack.
NOT EXPANDABLE!!!! USE MODEL #BP48V60RT3U FOR MULTI-PACK COMPATIBILITY
Features:
- Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems
- 24 amp-hours at 48-volts DC
- Includes heavy gauge cabling with high current DC connectors for simple installation
- Supports stacking or rackmount installation using only 2 rack spaces (2U)
- Ships in gray color, user installable black front bezel enables coordination with black equipment racks

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Batteries
Product Number BP48V24-2U
Product Name Tripp Lite 48V Standard Run External Battery Pack and..
Specialty Cells Battery Packs and Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
SAFEFlex GSE Batteries - FBP-1486-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details