OMEGA Engineering, Inc. Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| • Heavy Duty Case• Batteries will last over 500 hours in continuous service.• 1.5 V Type C (4 per unit, Model Number - MN1400-4) (Spare set of batteries $4)• RM12R-B... | |
| • 12 Analog Inputs • 8 Digital I/O • Simultaneous Sampling • Multiple Trigger Modes • Compact Modular Design • Expandable Using Multiple OMB-NET6000 Series Modules | |
| • 8 Differential or 16 Single- Ended Analog Inputs • 24 Bit Resolution with Up to 1000 Samples/Sec • User Programmable for Type J, K, T, E, R, S, B,... | |
| ¢10 Year Battery Life ¢Wide Temperature Range ¢Uses Type K Infrared Thermocouple ¢NIST Traceable Calibration ¢Real-Time Operation ¢Programmable Start/Stop Time ¢Miniature Size The... | |
| ¢16 Differential Input Channels via BNC Connectors ¢Unity Gain Combines with A/D Gains to Provide Full Scale Inputs from ±156 mV to ±10 V ¢Ultra Low-Noise, High-Speed... | |
| ¢16 Differential Input Channels ¢Unity Gain Combines with OMB-BOARD-2000 Series/OMB-LOGBOOK Gains to Provide Full Scale Inputs from ±156mV to ±10V (±625mV to ±5V) ¢Convenient On-Board Screw Terminal... | |
| ¢56 Thermocouple Channels in One Compact and Rugged Enclosure ¢Supports Any Thermocouple Type on Any Channel ¢Very Low Cost per Channel and Very High-Channel Density ¢Attach... | |
| ¢Adds 24 Differential/48 Single-Ended Inputs to OMB‘DAQBOARD‘3000 Series PCI Boards and OMB‘DAQ‘3000 Series Personal Daq USB Data Acquisition Modules ¢Any Input Can Be a Voltage or a Thermocouple... | |
| ¢Measures Both Temperature and Water Level ¢Submersible to 150 Feet ¢Stores 16,383 Temperature and 16,383 Level Measurements ¢Programmable Start Time ¢User Calibration Through Software ¢ | |
| ¢Measures Type J, K, T, E, R, S, B & N Thermocouples as well as Voltage up to ±100mV ¢Low Noise, High Accuracy, High Stability 100 kHz Maximum... | |
| ¢Memory: 13,107 Time Stamped Events ¢Miniature Size ¢Memory Wraparound ¢Interfaces to Tipping Bucket Rain Gages and Other Devices with TTL Pulse, Contact Closure Output ¢Real-Time... | |
| ¢Provides 8 High-Voltage Input Channels ¢Per-Channel Selection of Three Voltage Ranges Via Jumper ¢Buffered Inputs on Each Channel for High-Speed Scanning The OMB-DBK8 provides eight high-impedance, high-voltage... | |
| ¢Provides 8 RTD Channels ¢Supports 3- 4-Wire RTD™s ¢Supports Three Ranges of RTD Resistance ¢Features Resolution Over the Full-Range of -200 to 850°C Span The OMB-DBK9... | |
| ¢Submersible to 60 m (200') ¢Programmable Start Time ¢0.001 psia Resolution ¢Automatic Atmospheric Pressure Compensation ¢Real Time Operation The OM-CP-LEVEL1000 accurately monitors and records water... | |
| ¢Ultra Low Operating Temperature: -86°C (-122°F) ¢May be Placed in Direct Contact with Dry Ice ¢No External Probes or Wiring ¢High Accuracy ¢Programmable Alarm and... | |
| USB Connection The OM-DAQ-USB-2401 is a portable USB 2.0 full speed thermocouple/voltage input data acquisition module (fully compatible with both USB 1.1 and USB 2.0 ports) that can be used... | |
| A two-channel strain-gage expansion card for OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. The OMB-DBK16 is a general-purpose card that accommodates the connection of most strain-gage types, from single-element... | |
| Designed to minimize space requirements, the SSS-Q series 4-channel solid state switches replace 4 individual SSS modules. Providing a connection between data acquisition systems and the real world, these modules... | |
| Each OMB-DBK15 multiplexing input card provides sixteen channels of current or voltage input to OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. An OMB-LOGBOOK and OMB-DAQBOARD-2000 Series can accept up... | |
| It is an all too common paradox: you need to capture transient events at a high sample rate but the events of interest are erratically spread over a long period. | |
| It is an all too common paradox: you need to capture transient events at a high sample rate, but the events of interest are erratically spread over a long period. | |
| OM8818 is a complete temperature datalogger system at a remarkable low price. Each set comes with Windows compatible software, a datalogger unit and an infrared download box with data links. | |
| OMEGA’s OM-80 Series of data loggers have been engineered to provide a economical and reliable solution for cold chain environmental monitoring. The lower cost OM-84 features a miniature weather-resistant design... | |
| OMEGA's OM-EL Series is a family of portable data loggers with up to 12 bit accuracy and resolution. OM-EL Series data loggers feature a high contrast LCD display, up to... | |
| OMEGA'S® portable thermocouple signal amplifier is designed to multiply small voltage signals. The output can be used directly by most readouts, such as panel meters, strip chart and x-y recorders,... | |
| Oven temperature profiling on a regular basis can help ensure consistent product quality. Profiling enables users to optimize their process, improve process control, and make corrections whenever necesssary. The OM-CP-QUADTHERMOVAUL... | |
| RD5100 series chart recorders are 250 mm (10") hybrid recorders with multi-range input. Innovative design high performance recorder provides high accuracy, ±0.05%; high speed scanning, 0.1 second for 36 points... | |
| RD9900 Series are network compatible paperless recorders with high performance and high operating function employed high visibility 5.6" TFT color LCD. High speed of sampling rate 100 ms for 12... | |
| The 2-channel OMB-DBK4 dynamic signal-input card enables OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems to accommodate inputs from piezoelectric transducers, such as accelerometers or microphones, as well as from various... | |
| The 4-channel OMB-DBK2 voltage-output card provides OMEGA’s OMB-DAQBOARD-2000 Series data acquisition systems with the ability to generate precise bipolar analog voltage outputs. The OMB-DBK2's outputs can be programmed with a... | |
| The channels in the analog input part adopt insulated inputs, which means that temperature (thermocouple/resist ance temperature detector) and voltage can be set differently for each channel. Eleven types of... | |
| The environmental paperless monitor provides PC-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View... | |
| The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder... | |
| The new OMB-DAQBOARD-3000 Series comprises high-performance PCI boards offering 16-bit/1-MHz multifunction synchronous I/O at very competitive prices. This is accomplished by incorporating a high level of integration, while focusing on... | |
| The NOMAD Series data loggers are low-cost easy-to-use portable data loggers which can record either temperature or temperature and humidity data. Because of its compact size, it is ideally suited... | |
| The OM-62 temperature/relative humidity data logger is an easyto- use, versatile device which can be used for a wide range of logging applications. The OM-62 is capable of sampling as... | |
| The OM-63 portable temperature data logger is an easy-to-use, versatile device which can be used for a wide range of logging applications. The OM-63 is capable of sampling as fast... | |
| The OM-70 Series of portable temperature and temperature/humidity data loggers are easy-to use, versatile devices which can be used for a wide range of logging applications including coolers, freezers, greenhouses,... | |
| The OM-CP-BRIDGE110 is a miniature battery powered, stand alone, bridge/strain gage data logger. The OM-CP-BRIDGE110 features a real-time clock module that extends the battery life to more than 10 years... | |
| The OM-CP-BRIDGE120 is a miniature, battery-powered, standalone, bridge/strain gage data logger. It features a 20 Hz processing speed and a real-time clock module. This portable, easy-to-use device can measure and... | |
| The OM-CP-EVENT101A is part of a new series of low cost, state-of-the-art data logging devices. The OM-CP-EVENT101A offers a 10 year battery life, 4 Hz reading rate, a multiple start/stop... | |
| The OM-CP-HITEMP140 is a rugged, high precision, temperature data logger that is built for use in harsh environments. This stainless steel device is submersible, can withstand temperatures up to 140°C... | |
| The OM-CP-MICRORHTEMP is a miniature, battery-powered, stand-alone temperature and humidity data logger. This device combines the latest in low-power technology with Windows based software to provide a next-generation temperature and... | |
| The OM-CP-MICROTEMP is a miniature, submersible, self-contained temperature data logger that can record up to 32,767 measurements. Only 66 mm (2.6") tall and 18 mm (0.7") in diameter, it can... | |
| The OM-CP-OCTPROCESS is a low-cost, high-resolution, standalone data logger for automatically recording current between -20 and 120 mA. Battery powered and AC powered models are both available. It uses a... | |
| The OM-CP-OCTRTD temperature logger is an 8-channel, battery powered, stand-alone, RTD based temperature recorder. This is an all-in- one compact, portable, easy-to-use device that will measure and record up to... | |
| The OM-CP-OCTTEMP is a 8 channel, battery powered, standalone, thermocouple based temperature datalogger. This all-inone compact, portable, easy to use device will measure and record up to 14,563 temperature measurements... | |
| The OM-CP-OCTVOLT are low cost, high resolution, miniature battery powered, stand-alone voltage input data loggers. In addition, the OM-CP-OCTVOLT allows the user to store user defined engineering units into the... | |
| The OM-CP-PH101 is a low cost, high resolution, miniature battery powered, stand-alone data logger used for automatically recording pH between 0.00 and 14.00 pH. The OM-CP-PH101 uses a 16-bit ADC... | |
| The OM-CP-PHTEMP2000 is a battery powered, stand alone pH and temperature data logger with an LCD. The OM-CP-PHTEMP2000 will directly connect to many commonly used pH, ORP and ISE electrodes... | |
| The OM-CP-PR2000 is a battery powered recorder with a LCD display. It is perfect for applications requiring display pressures readings and a logger. The 8-button keypad and large LCD provide... | |
| The OM-CP-PRHTEMP101 and OM-CP-PRHTEMP110 are miniature, battery powered, stand-alone, temperature humidity and pressure dataloggers. These all-in-one compact, portable, easy-to-use devices will measure and record up to 13,107 humidity and 13,107... | |
| The OM-CP-PRHTEMP2000 is perfect for applications requiring instant remote readings of environmental parameters, including temperature, humidity and atmospheric pressure. The 8-button keypad and large LCD provide convenient access to current... | |
| The OM-CP-PROCESS101 and OM-CP-PROCESS110 are low cost, high resolution, miniature battery powered, stand-alone data loggers used for automatically recording current. In addition, these data loggers allow the user to store... | |
| The OM-CP-PROCESS101A is one of our newest data loggers. It is part of a new series of low cost, state-ofthe- art data logging devices that has taken the lead in... | |
| The OM-CP-PRT110 is a differential pressure and temperature data logger, ideal for use in factory and laboratory applications. The OM-CP-PRT110 features a real-time clock module that extends the battery life... | |
| The OM-CP-PRTC210 is a pressure and thermocouple temperature data logger, ideal for use in factory settings. This device is available from 30 to 5000 PSI and features a 1/8" NPT... | |
| The OM-CP-PRTEMP1000 submersible pressure and temperature data logger is a battery powered, stand-alone device used for automatically recording pressure from 0 to 500 psia and temperatures from -40 to 80°C... | |
| The OM-CP-PRTEMP1000IS is a rugged pressure recorder that accurately monitors and records pressure and temperature at user programmable reading intervals. The OM-CP-PRTEMP1000IS has been Factory Mutual certified as intrinsically safe... | |
| The OM-CP-PULSE101 and OM-CP-PULSE110 are low-cost recording devices that will sense a pulse input or contact closure from external sources such as transducers or pulse initiators (gas, water, and electric... | |
| The OM-CP-PULSE101A is a low-cost recording device that will sense a pulse input or contact closure from external sources such as transducers or pulse initiators (gas, water, and electric meters)... | |
| The OM-CP-QUADPROCESS is a low-cost, high-resolution, miniature battery-powered standalone data logger for automatically recording current between -20 and 120 mA. It uses a 16-bit ADC to achieve a resolution of... | |
| The OM-CP-QUADRTD temperature logger is a 4-channel, battery powered, stand-alone, RTD based precision temperature recorder. This is an all-in-one compact, portable, easy-to-use device that will measure and record up to... | |
| The OM-CP-QUADSTATE is a four channel, battery powered, stand alone state recorder. This is an all- in-one compact, portable, easy to use device that will measure and record up to... | |
| The OM-CP-QUADVOLT are low cost, high resolution, miniature battery powered, stand-alone voltage input dataloggers. In addition, the OM-CP-QUADVOLT allows the user to store user defined engineering units into the device... | |
| The OM-CP-RFOT is the most advanced wireless temperature data logger in the meat industry today. Its rugged design, equipped with a flexible piercing probe allows it to be used in... | |
| The OM-CP-RHTEMP1000IS humidity and temperature logger is a rugged, water resistant, battery powered, stand alone device which can be used to automatically record humidity and temperature. This all in one... | |
| The OM-CP-RHTEMP101 and OM-CP-RHTEMP110 are miniature, battery powered, stand-alone, temperature and humidity dataloggers. These all-in-one compact, portable, easy to use devices will measure and record up to 21,845 humidity and... | |
| The OM-CP-RHTEMP101A is part of a new series of low cost, state-ofthe-art data logging devices. The OM-CP-RHTEMP101A offers a 10 year battery life, a 1 second reading rate, a multiple... | |
| The OM-CP-RTDTEMP101 and OM-CP-RTDTEMP110 are precision, battery powered, stand-alone, temperature data loggers. These all-in-one compact, portable, easy-to-use devices will measure and record up to 21,845 temperature measurements with a resolution... | |
| The OM-CP-RTDTEMP101A is part of a new series of low cost, state-of-the-art data logging devices. The OM-CP-RTDTEMP101A offers a 10 year battery life, a 1 second reading rate, a multiple... | |
| The OM-CP-RTDTEMP2000 is a battery powered precision RTD temperature recorder, with a LCD display. It is perfect for applications requiring precise temperature readings. The 8-button keypad and large LCD provide... | |
| The OM-CP-SHOCK101 is a battery powered, stand-alone 3-axis shock data logger that measures and records shock levels. These compact, economical units have built-in accelerometers to measure dynamic and static acceleration,... | |
| The OM-CP-SHOCK101-EB is a battery powered, stand alone 3-axis shock recorder which offers a battery life of up to 60 days typical. The unit measures and records shock as the... | |
| The OM-CP-STATE101 and OM-CP-STATE110 are miniature, low-cost, recording devices which sense input transitions or contact closures from external sources such as transducers and/or state initiators and records the time and... | |
| The OM-CP-STATE101A is one of our newest data loggers. It is part of a new series of low cost, state-ofthe-art data logging devices that has taken the lead in offering... | |
| The OM-CP-SVR101 Spectral Vibration Recorder (SVR) is a self-contained device engineered to record acceleration data for spectral analysis of vibration and peaks. This device will record and time tag 3-axis... | |
| The OM-CP-TC101A is a new state-of-the-art low-cost battery powered thermocouple data logger. The OM-CP-TC101A offers a 10 year battery life, 1 second reading rate, a multiple start/stop function, ultra-high speed... | |
| The OM-CP-TC4000 and OM-CP-TC110 (both CE approved) are miniature, battery powered, stand-alone, thermocouple based temperature data loggers. These all-in-one compact, portable, easy-to-use devices will measure and record up to 32,767... | |
| The OM-CP-TCTEMP1000 is a rugged, waterproof, battery powered, thermocouple based temperature recorder. This is a stand-alone, compact, portable, easy to use device that will measure and record up to 16,383... | |
| The OM-CP-TCTEMP2000 is a battery powered thermocouple temperature data logger with an LCD display. This data logger has an internal temperature sensor and one external input for J, K, T,... | |
| The OM-CP-TEMP100, OM-CP-TEMP101 and OM-CP-TEMP110 are miniature, battery powered, stand-alone, temperature data loggers. These all-in-one compact, portable, easy-to-use devices will measure and record up to 32,768 temperature measurements. They can... | |
| The OM-CP-TEMP1000 submersible temperature datalogger is a water proof, battery powered, stand-alone device used for automatically recording temperatures from -40 to 80°C This all-in-one compact, portable, easy to use device... | |
| The OM-CP-TEMP1000FP is a rugged, waterproof, battery powered, stand-alone high temperature recorder with a 0.3 m (1') flexible probe. This is an all-in-one compact, portable, easy to use device that... | |
| The OM-CP-TEMP1000IS is a rugged, waterproof, battery powered, stand-alone device that can automatically record temperatures between -40 and 80°C (-40 to 176°F). This all-in-one compact, portable, easy to use device... | |
| The OM-CP-TEMP1000P temperature logger is a water proof, battery powered, stand-alone device used for automatically recording temperatures from -100 to 250°C. This all-in-one compact, portable, easy to use device will... | |
| The OM-CP-TEMP1000S temperature logger is a rugged, waterproof, battery powered, stand-alone device used for automatically recording temperatures from -40 to 150°C. This all-in-one compact, portable, easy-to-use device will measure and... | |
| The OM-CP-TEMP101A is a new state-of-the-art low cost battery powered temperature data logger. The OM-CP-TEMP101A offers a 10 year battery life, a multiple start/stop function, ultra-high speed download capability, 1... | |
| The OM-CP-THERMALERT temperature monitoring and alarming system is designed specifically for hospitals, laboratories, pharmaceutical facilities and other critical temperature monitoring areas. The system can be used to monitor a single... | |
| The OM-CP-THERMALERT-GB and OM-CP-THERMALERT-P are temperature monitoring and alarming systems designed for use in hospitals, laboratories, pharmaceutical facilities and other critical temperature monitoring areas. Also, these units can be used... | |
| The OM-CP-THERMALERT-RH is a humidity and temperature monitoring and alarming system, designed specifically for laboratories, warehouses and other environments where humidity monitoring is critical. The system can be used to... | |
| The OM-CP-THERMOVAULT is a thermally insulated, battery powered, stand-alone, datalogger used for thermal profiling of events. This device can be used to record the temperature inside an oven for later... | |
| The OM-CP-TRANSITEMP-EC is a low-cost temperature recorder designed to allow the user to easily monitor temperature fluctuations over time during shipment or storage of goods. Each logger can only be... | |
| The OM-CP-TSR101 is a battery powered, stand alone 3-axis shock data logger. The OM-CP-TSR101 measures and records instantaneous shock levels when the user-selectable shock levels have been exceeded. There are... | |
| The OM-CP-ULT90 ultra low temperature freezer validation system can measure and log data as low as -86°C (-122°F). It can be placed in small and large freezers of varying configurations. | |
| The OM-CP-ULTRASHOCK is a battery powered, stand alone temperature, pressure, humidity and 3-axis shock recorder. The OM-CP-ULTRASHOCK measures and records temperature, pressure and humidity at the selected reading rates, while... | |
| The OM-CP-ULTRASHOCK-EB is a battery powered, stand alone temperature, pressure, humidity and 3-axis shock recorder which offers a battery life of up to 60 days typical. The unit measures and... | |
| The OM-CP-VOLT101 and OM-CP-VOLT110 are low cost, high resolution, miniature battery powered, stand-alone data loggers used for automatically recording voltages. In addition, these data loggers allow the user to store... | |
| The OM-DAQPRO-5300 is an eight-channel portable data acquisition and logging system with graphic display and built-in analysis functions.The datalogger is powered by an internal rechargeable battery and is capable of... | |
| The OM-DVTH temperature/relative humidity data logger with display is an easy-to-use, versatile device which can be used for a wide range of logging applications. The OM-DVTH records and instantly displays... | |
| The OM-EL-DATAPAD allows users of compatible OM-EL-USB Series data loggers to configure their units and download data and view logging results on-the spot rather than removing the logger from the... | |
| The OM-EL-USB Series of data loggers includes models for temperature, temperature/relative humidity, voltage, and current measurement. The user can easily set up the data logger and download the stored data... | |
| The OM-EL-USB-1-PRO-A data logger measures and stores up to 32,510 temperature readings over a -40 to 125°C (-40 to 257°F) temperature range. The 316 SS case is corrosion, impact and... | |
| The OM-EL-USB-1-RCG data logger measures and stores up to 32,510 temperature readings over a -20 to 60°C (-4 to 140°F) temperature range. The 316 SS case with polycarbonate window assembly... | |
| The OM-EL-USB-2-LCD is a standalone data logger that measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100% RH and -35 to 80°C (-31... | |
| The OM-EL-USB-5 standalone data logger can record events (detecting an input and storing the time and date of occurrence), record state changes (similar to an ‘event’ but also recording when... | |
| The OM-EL-USB-LITE is a low-cost temperature data logger that measures and stores up to 4080 temperature readings over a -10 to 50°C (14 to 122°F) measurement range. It has a... | |
| The OM-EL-USB-TC data logger measures and stores over 32,000 temperature readings from either a Type J, Type K or Type T thermocouple which plugs into a miniature female thermocouple receptacle... | |
| The OM-EL-WIFI-TH wireless temperature/humidity data logger measures the temperature and humidity of the environment in which it is situated via internal sensors. The OM-EL-WIFI-TP wireless temperature data logger measures temperature... | |
| The OM-LGR-5320 Series are highspeed, standalone data loggers for analog and digital signals. Each module offers 16 analog inputs, 16 digital inputs, one single Form C relay (0.5A) digital output... | |
| The OM-NOMAD-340 portable temperature datalogger features a backlit LCD display for easy viewing of temperature data as well as setup parameters. The datalogger’s waterproof housing makes it ideal for a... | |
| The OM-PL Series data loggers are versatile devices that can be used for a wide range of logging applications. Each data logger is capable of sampling data as fast as... | |
| The OM-PRTEMP101 and OM-CP-PRTEMP110 are miniature, battery powered, stand-alone, temperature and pressure dataloggers. These dataloggers are a major leap forward in both size and performance. Its real time clock ensures... | |
| The OM-SQ2010 is a versatile general purpose data logger with 4 to 8 analog input channels to measure current, voltage, resistance and temperature, plus 8 digital channels to automatically trigger... | |
| The OM-SQ2020 Series of hand held data loggers combines high performance, powerful features and universal inputs in a compact and easy-to-use instrument. Using high accuracy 24-bit analog to digital converters,... | |
| The OM-SQ2040 Series combines a higher channel count with the same high performance, comprehensive features and universal inputs as the OM-SQ2020 in a neat compact and portable instrument. Using multiple... | |
| The OMA-GUARDIT automatic alarm dialer monitors 4 input channels. Each channel can be configured for an analog or digital signal input. The system utilizes the public telephone network as a... | |
| The OMB-DAQ-54, OMB-DAQ-55 and OMB-DAQ-56 Personal Daqs are full-featured data acquisition products that utilize the Universal Serial Bus (USB), which is built into almost every new PC. Designed for high... | |
| The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The... | |
| The OMB-DAQBOARD-2000 Series sets the price/performance benchmark for high-speed, multi-function plug-and-play data acquisition for PCI bus computers. The hardware design offers all of the features normally found on significantly more... | |
| The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack... | |
| The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/si gnal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A... | |
| The OMB-DBK1 provides a convenient means of attaching analog signals from BNC cables to the OMB-LOGBBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. Its 16 BNC connectors accommodate 16 single-ended inputs... | |
| The OMB-DBK20 and OMB-DBK21 general-purpose digital I/O cards expand the number of digital I/O lines by forty-eight per card. The OMB-DBK20 and OMB-DBK21 connect to the digital O connectors on... | |
| The OMB-DBK207 and OMB-DBK207/CJC signal conditioning and expansion boards can be configured, on a per-channel basis, with up to 16 isolated OM5 (5B) analog input modules. Both boards feature screw... | |
| The OMB-DBK208 signal conditioning and expansion board can be configured with up to 16 isolated Opto-22 compatible solid-state relay (SSR) digital I/O modules. Two 8-channel banks can be jumper-selected as... | |
| The OMB-DBK43A eight-channel strain-gage expansion module for OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems accommodates the connection of most strain-gage types, from single-element, 3-wire quarter-bridges to 4-element full bridges. | |
| The OMB-DBK45 card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four differential analog input channels equipped with low-pass filters and simultaneous sample-and-hold. The OMB-DBK45 provides a wide... | |
| The OMB-DBK5 current-output card provides OMB-DAQBOARD-2000 Series data acquisition systems with the ability to control four isolated 4 to 20 mA current loops. The OMB-DBK5 acts as a current loop... | |
| The OMB-DBK50 and the OMB-DBK51 are eight-channel, isolated voltage-input modules that allow OMEGA’s OMB-DAQBOARD-2000 Series and OMB-LOGBOOK data acquisition systems to isolate up to eight channels of analog input. Both... | |
| The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measuremen t capability. The card measures the input signal’s frequency and converts the frequency... | |
| The OME-A-8111 is a 12-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-8111 offers 8 analog input channels, plus one channel of analog output with 12-bit... | |
| The OME-A-822PGH/L are 12-bit multifunction analog and digital I/O boards for PC/AT compatible computers. The OME-A-822PGH/L offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output... | |
| The OME-A-826PG is a 16-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-826PG offers 16 single-ended or 8 differential analog inputs, plus two channels of analog... | |
| The OME-DB-16P is a 16 channel isolated digital input daughter board. The optically isolated inputs of the OME-DB-16P consist of a bi-directional OPTO-coupler with a resistor for current sensing. You... | |
| The OME-DB-16R 16-channel relay output board consists of 16 form C relays for efficient switching of loads by programmed control. The relays are energized by applying 5 V signal to... | |
| The OME-DB-24C has 24 channels of optically isolated digital outputs, arranged into four isolated banks. Each digital output offers a darlington transistor and integral suppression diode for inductive load. The... | |
| The OME-DB-24P is a 24 channel isolated digital input daughter board for OME-PIO-D144 digital input board. The optically isolated inputs of the OME-DB-24P consist of a bi-directional opto-couples with a... | |
| The OME-DB-24POR includes 24 normally open, Form A, Photo MOS Relays. The board interfaces to field logic signals, eliminating ground-loop problems and isolating the host computer from damaging voltages. The... | |
| The OME-DB-24PR 24-Channel power relay output board consists of 8 form C and 16 form A electromechanical relays for efficient switching of loads by programmed control. The contact of each... | |
| The OME-DB-24R consists of 24 form C, electromechanical relays for efficient switching of load by programmed control. The contact of each relay can control a 0.5 A /110 V load... | |
| The OME-DB-24SSR includes 24 normally open, or Form A, solid-state relays. The board interfaces to field logic signals, eliminating ground-loop problems and isolating the host computer from damaging voltages. The... | |
| The OME-DB-889D is an expansion multiplexer/amplifie r board for use with OME-PCI-1800 series families. Each OME-DB-889D multiplexes 16 differential analog input channels into one analog input of the DAS board. | |
| The OMEGA PCM5 Series converter is designed to convert a 4 to 20 mA signal from a process/ temperature controller or computer to a time proportional output. The modules mount... | |
| The OMEGA® RD8900 Series paperless recorder offers real time display of data in a variety of formats on a high resolution (VGA) color TFT display. The user friendly unit with... | |
| The OMEGA® OM2 modular signal conditioning system provides a low cost, versatile method of interconnecting a variety of analog signals for measurement and control systems. The OM2 modules interface... | |
| The OMEGA® OMNI-AMP IV thermocouple amplifier is a high performance rugged epoxy encapsulated thermocouple amplifier with built-in power supply. Models are offered for either type J, K, T, E thermocouples... | |
| The OMEGA® PCM series converter modules facilitate conversion of a 4 to 20 mA output to an on/off time proportioning output. The modules mount directly to the input terminals of... | |
| The PCI-PDISO16 and PCI-PDISO8 combine isolated AC or DC inputs and electromechanical relays on a single PCI-bus compatible board, for IBM or compatible PC’s. The PCI-PDISO16 provides sixteen 24 V... | |
| The portable RDXL4SD (accepts t/c or RTD) and RDXL12SD (accepts t/c input only) models are handheld thermometer/data loggers with backlight display and built-in analysis functions. The data loggers are powered... | |
| The PT-104A is a four-channel, high-resolution temperature data acquisition module for use with PT100 and PT1000 RTD sensors. It can also be used to measure resistance (375 Ω and 10,000... | |
| The RD100B 100 mm (4") and RD1800B 180 mm (7") Series programmable chart recorders are easy to use. They feature universal thermocouple, RTD, and DC voltage (mV or V) inputs,... | |
| The RD45A single channel and RD46A dual channel flatbed recorders are ideal instruments for use in research, development and production, as well as in service and education applications. Designed for... | |
| The RH318 is a low cost, high performance handheld meter with data logging ability. It offers a large dual back-lit display to show the temperature and humidity from a handheld... | |
| The RHXL3SD comes with a temperature-humidity probe that is used to make the first three types of measurement. Surface temperature measurements are made using an optional Type K or J... | |
| The SBJ Series summing junction box electronically sums the outputs of bridge type load cells to form a single output equal to the sum of the loads on each load... | |
| This OM-CP-RHTEMP1000 humidity and temperature data logger is a water proof (temperature measurement only), battery powered, stand-alone device used for automatically recording temperatures from -40 to 80°C. This all-in-one compact,... | |
| This standalone data logger measures and stores up to 16,378 temperature readings over a -35 to 80°C (-31 to 176°F) range. The user can easily set-up the logging rate and... | |
| Voltage is one of the most fundamental and useful types of measurement performed today. Many scientific instruments and sensors provide a voltage output that represents the magnitude of some parameter... | |
| Whether the OM-SC datalogger records for an hour, a week or a year, by using its innovative time extension recording technique, the completed recording is at a sampling interval that... | |
| With its dual-function keys and sharp display, OMEGA’s RD8250 is a sophisticated process recorder. The graphic user interface— comprising a nematic LCD with white LED backlight—makes configuration easy. This recorder... |
| << Prev | Next >> |