OMEGA Engineering, Inc. 16-Connector BNC Interface Module OMB-DBK1

Description
The OMB-DBK1 provides a convenient means of attaching analog signals from BNC cables to the OMB-LOGBBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. Its 16 BNC connectors accommodate 16 single-ended inputs or 8 differential analog inputs. Each differential input is equipped with a switchable 100K Ohm bias resistor referenced to analog common. The unit also provides a ground reference via an external ground connection. The OMB-DBK1 features a male DB37 connector that mates with the OMB-LOGBOOK and OMB-DAQBOARD-2000 Series. Signal Termination Since the OMB-DBK1 is a passive universal interface, it also provides a convenient method of connecting analog signals to other I/O devices. The unit’s 16 easy-to-access BNC connectors can be configured as differential or single-ended.
Datasheet
Description
The OMB-DBK1 provides a convenient means of attaching analog signals from BNC cables to the OMB-LOGBBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. Its 16 BNC connectors accommodate 16 single-ended inputs or 8 differential analog inputs. Each differential input is equipped with a switchable 100K Ohm bias resistor referenced to analog common. The unit also provides a ground reference via an external ground connection. The OMB-DBK1 features a male DB37 connector that mates with the OMB-LOGBOOK and OMB-DAQBOARD-2000 Series. Signal Termination Since the OMB-DBK1 is a passive universal interface, it also provides a convenient method of connecting analog signals to other I/O devices. The unit’s 16 easy-to-access BNC connectors can be configured as differential or single-ended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Connector BNC Interface Module - OMB-DBK1 - OMEGA Engineering, Inc.
Norwalk, CT, USA
16-Connector BNC Interface Module
OMB-DBK1
16-Connector BNC Interface Module OMB-DBK1
The OMB-DBK1 provides a convenient means of attaching analog signals from BNC cables to the OMB-LOGBBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. Its 16 BNC connectors accommodate 16 single-ended inputs or 8 differential analog inputs. Each differential input is equipped with a switchable 100K Ohm bias resistor referenced to analog common. The unit also provides a ground reference via an external ground connection. The OMB-DBK1 features a male DB37 connector that mates with the OMB-LOGBOOK and OMB-DAQBOARD-2000 Series. Signal Termination Since the OMB-DBK1 is a passive universal interface, it also provides a convenient method of connecting analog signals to other I/O devices. The unit’s 16 easy-to-access BNC connectors can be configured as differential or single-ended.

The OMB-DBK1 provides a convenient means of attaching analog signals from BNC cables to the
OMB-LOGBBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. Its 16 BNC connectors accommodate 16 single-ended inputs or 8 differential analog inputs.
Each differential input is equipped with a switchable 100K Ohm bias resistor referenced to analog common. The unit also provides a ground reference via an external ground connection. The OMB-DBK1 features a male DB37 connector that mates with the OMB-LOGBOOK and OMB-DAQBOARD-2000 Series. Signal Termination Since the OMB-DBK1 is a passive universal interface, it also provides a convenient method of connecting analog signals to other I/O devices. The unit’s 16 easy-to-access BNC connectors can be configured as differential or single-ended.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OMB-DBK1
Product Name 16-Connector BNC Interface Module
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details
Interface Module - ibaM-FO-2IO - iba America LLC
Specs
Form Factor DIN Rail
Host Connection 2 ST-connectors each for RX and TX
Application General Lab & Industrial
View Details
GMS Series 17.5mm Input Modules - 84115502 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 180-280 VDC
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details