OMEGA Engineering, Inc. Portable Handheld Data Logger OM-DAQPRO-5300

Description
The OM-DAQPRO-5300 is an eight-channel portable data acquisition and logging system with graphic display and built-in analysis functions.The datalogger is powered by an internal rechargeable battery and is capable of sampling,processing and displaying measurements without being connected to a computer. The OM-DAQPRO-5300 is a professional,cost-ef fective, compact and stand-alone data logging system that can be used with a wide variety of applications. This 16-bit, high-resolution, eight-channel datalogger has graphic displays and analysis functions for measuring voltage,current and temperature in real-time. With its high resolution and fast analog to digital converter (ADC), the OM- DAQPRO-5300 meets the majority of data logging requirements in most industrial applications. Its unique ability to display measured values and analyze them in real- time on a graphical interface minimizes the need to download collected data to a computer for further analysis. Every OM-DAQPRO-5300 datalogger is embedded with a unique serial number and can be loaded with a descriptive comment for safe identification. The datalogger is very easy to use because all its functions are broken down into an 8-icon menu.The four buttons on the datalogger ’s front keypad can be used to browse every menu and execute any of the commands.
Datasheet
Description
The OM-DAQPRO-5300 is an eight-channel portable data acquisition and logging system with graphic display and built-in analysis functions.The datalogger is powered by an internal rechargeable battery and is capable of sampling,processing and displaying measurements without being connected to a computer. The OM-DAQPRO-5300 is a professional,cost-ef fective, compact and stand-alone data logging system that can be used with a wide variety of applications. This 16-bit, high-resolution, eight-channel datalogger has graphic displays and analysis functions for measuring voltage,current and temperature in real-time. With its high resolution and fast analog to digital converter (ADC), the OM- DAQPRO-5300 meets the majority of data logging requirements in most industrial applications. Its unique ability to display measured values and analyze them in real- time on a graphical interface minimizes the need to download collected data to a computer for further analysis. Every OM-DAQPRO-5300 datalogger is embedded with a unique serial number and can be loaded with a descriptive comment for safe identification. The datalogger is very easy to use because all its functions are broken down into an 8-icon menu.The four buttons on the datalogger ’s front keypad can be used to browse every menu and execute any of the commands.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Handheld Data Logger - OM-DAQPRO-5300 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Portable Handheld Data Logger
OM-DAQPRO-5300
Portable Handheld Data Logger OM-DAQPRO-5300
The OM-DAQPRO-5300 is an eight-channel portable data acquisition and logging system with graphic display and built-in analysis functions.The datalogger is powered by an internal rechargeable battery and is capable of sampling,processing and displaying measurements without being connected to a computer. The OM-DAQPRO-5300 is a professional,cost-ef fective, compact and stand-alone data logging system that can be used with a wide variety of applications. This 16-bit, high-resolution, eight-channel datalogger has graphic displays and analysis functions for measuring voltage,current and temperature in real-time. With its high resolution and fast analog to digital converter (ADC), the OM- DAQPRO-5300 meets the majority of data logging requirements in most industrial applications. Its unique ability to display measured values and analyze them in real- time on a graphical interface minimizes the need to download collected data to a computer for further analysis. Every OM-DAQPRO-5300 datalogger is embedded with a unique serial number and can be loaded with a descriptive comment for safe identification. The datalogger is very easy to use because all its functions are broken down into an 8-icon menu.The four buttons on the datalogger ’s front keypad can be used to browse every menu and execute any of the commands.

The OM-DAQPRO-5300 is an eight-channel portable data acquisition and logging system with graphic display and built-in analysis functions.The datalogger is powered by an internal rechargeable battery and is capable of sampling,processing and displaying measurements without being connected to a computer. The OM-DAQPRO-5300 is a professional,cost-effective, compact and stand-alone data logging system that can be used with a wide variety of applications. This 16-bit, high-resolution, eight-channel datalogger has graphic displays and analysis functions for measuring voltage,current and temperature in real-time. With its high resolution and fast analog to digital converter (ADC), the OM- DAQPRO-5300 meets the majority of data logging requirements in most industrial applications. Its unique ability to display measured values and analyze them in real- time on a graphical interface minimizes the need to download collected data to a computer for further analysis. Every OM-DAQPRO-5300 datalogger is embedded with a unique serial number and can be loaded with a descriptive comment for safe identification.
The datalogger is very easy to use because all its functions are broken down into an 8-icon menu.The four buttons on the datalogger ’s front keypad can be used to browse every menu and execute any of the commands.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-DAQPRO-5300
Product Name Portable Handheld Data Logger
Data Acquisition Datalogger
Form Factor Handheld
Outputs Alarm
User Interface Hand-held Programmer
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
EK1521-0010 | 1-port EtherCAT fiber-optic junction -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details