OMEGA Engineering, Inc. 12-Channel RTD Input Data Acquisition Module RDXL4SD

Description
The portable RDXL4SD (accepts t/c or RTD) and RDXL12SD (accepts t/c input only) models are handheld thermometer/data loggers with backlight display and built-in analysis functions. The data loggers are powered by an internal battery and are capable of sampling, processing and displaying measurements without being connected to a computer. With their high resolution and fast analog to digital converter (ADC), the RDXL4SD and RDXL12SD meet the majority of data logging requirements in most industrial applications. Real-time SD memory card data logger, built-in clock and calendar, real time data recorder, and sampling time set from 1 to 3600 seconds comes standard. Data logger can log data manually by setting the sampling time to zero. These real-time data loggers, save the 4- or 12-channels temperature measuring data, along with the time information (year, month, date, minute, second) into the SD memory card and can down load to Excel. The end user can make any data or graphic analysis by themselves.
Datasheet
Description
The portable RDXL4SD (accepts t/c or RTD) and RDXL12SD (accepts t/c input only) models are handheld thermometer/data loggers with backlight display and built-in analysis functions. The data loggers are powered by an internal battery and are capable of sampling, processing and displaying measurements without being connected to a computer. With their high resolution and fast analog to digital converter (ADC), the RDXL4SD and RDXL12SD meet the majority of data logging requirements in most industrial applications. Real-time SD memory card data logger, built-in clock and calendar, real time data recorder, and sampling time set from 1 to 3600 seconds comes standard. Data logger can log data manually by setting the sampling time to zero. These real-time data loggers, save the 4- or 12-channels temperature measuring data, along with the time information (year, month, date, minute, second) into the SD memory card and can down load to Excel. The end user can make any data or graphic analysis by themselves.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Channel RTD Input Data Acquisition Module - RDXL4SD - OMEGA Engineering, Inc.
Norwalk, CT, USA
12-Channel RTD Input Data Acquisition Module
RDXL4SD
12-Channel RTD Input Data Acquisition Module RDXL4SD
The portable RDXL4SD (accepts t/c or RTD) and RDXL12SD (accepts t/c input only) models are handheld thermometer/data loggers with backlight display and built-in analysis functions. The data loggers are powered by an internal battery and are capable of sampling, processing and displaying measurements without being connected to a computer. With their high resolution and fast analog to digital converter (ADC), the RDXL4SD and RDXL12SD meet the majority of data logging requirements in most industrial applications. Real-time SD memory card data logger, built-in clock and calendar, real time data recorder, and sampling time set from 1 to 3600 seconds comes standard. Data logger can log data manually by setting the sampling time to zero. These real-time data loggers, save the 4- or 12-channels temperature measuring data, along with the time information (year, month, date, minute, second) into the SD memory card and can down load to Excel. The end user can make any data or graphic analysis by themselves.

The portable RDXL4SD (accepts t/c or RTD) and RDXL12SD (accepts t/c input only) models are handheld thermometer/data loggers with backlight display and built-in analysis functions. The data loggers are powered by an internal battery and are capable of sampling, processing and displaying measurements without being connected to a computer. With their high resolution and fast analog to digital converter (ADC), the RDXL4SD and RDXL12SD meet the majority of data logging requirements in most industrial applications.
Real-time SD memory card data logger, built-in clock and calendar, real time data recorder, and sampling time set from 1 to 3600 seconds comes standard. Data logger can log data manually by setting the sampling time to zero. These real-time data loggers, save the 4- or 12-channels temperature measuring data, along with the time information (year, month, date, minute, second) into the SD memory card and can down load to Excel. The end user can make any data or graphic analysis by themselves.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number RDXL4SD
Product Name 12-Channel RTD Input Data Acquisition Module
Data Acquisition Datalogger
Form Factor Portable
User Interface Front Panel; Hand-held Programmer; Computer Programmable
Host Connection RS232/422/485; USB
Application General Lab & Industrial; Weather / Meteorology
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - 1976845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
Analog Channels 3 #
Resolution 22 bits
View Details
8B32 Current Input Module - 8B32-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Data Acquisition (DAQ) - 2084-PCIE-1840L-AE-ND - DigiKey
Specs
Resolution 16 bits
DC Voltage 10V
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details