OMEGA Engineering, Inc. Temperature/Humidity Data Logger OM-DVTH

Description
The OM-DVTH temperature/relative humidity data logger with display is an easy-to-use, versatile device which can be used for a wide range of logging applications. The OM-DVTH records and instantly displays trends for temperature, humidity and dew point. With the OM-DVTH you can monitor real time measurements for instant environmental conditions. When you’re ready, download over 40,000 data points to your PC for further analysis. Data logging has never been this visual. The OM-DVTH is capable of sampling as fast as once per second or as slow as every 18 hours. A total of 43,344 temperature measurements can be stored in the data logger memory if only temperature is measured, or 21,672 measurements for temperature, humidity and dew point if all three parameters are measured. Easy-to-use Windows software is included with the OM-DVTH. The software is a full-featured program that allows you to set up all data logger functions including sampling rate, logging duration, start mode, logging mode, and high and low temperature and relative humidity alarm values. Once data has been logged, the program then allows you to download data from the logger, plot the data and export the data to an ASCII text or Excel file format for further analysis.
Request a Quote Datasheet
Description
The OM-DVTH temperature/relative humidity data logger with display is an easy-to-use, versatile device which can be used for a wide range of logging applications. The OM-DVTH records and instantly displays trends for temperature, humidity and dew point. With the OM-DVTH you can monitor real time measurements for instant environmental conditions. When you’re ready, download over 40,000 data points to your PC for further analysis. Data logging has never been this visual. The OM-DVTH is capable of sampling as fast as once per second or as slow as every 18 hours. A total of 43,344 temperature measurements can be stored in the data logger memory if only temperature is measured, or 21,672 measurements for temperature, humidity and dew point if all three parameters are measured. Easy-to-use Windows software is included with the OM-DVTH. The software is a full-featured program that allows you to set up all data logger functions including sampling rate, logging duration, start mode, logging mode, and high and low temperature and relative humidity alarm values. Once data has been logged, the program then allows you to download data from the logger, plot the data and export the data to an ASCII text or Excel file format for further analysis.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature/Humidity Data Logger - OM-DVTH - OMEGA Engineering, Inc.
Norwalk, CT, USA
Temperature/Humidity Data Logger
OM-DVTH
Temperature/Humidity Data Logger OM-DVTH
The OM-DVTH temperature/relative humidity data logger with display is an easy-to-use, versatile device which can be used for a wide range of logging applications. The OM-DVTH records and instantly displays trends for temperature, humidity and dew point. With the OM-DVTH you can monitor real time measurements for instant environmental conditions. When you’re ready, download over 40,000 data points to your PC for further analysis. Data logging has never been this visual. The OM-DVTH is capable of sampling as fast as once per second or as slow as every 18 hours. A total of 43,344 temperature measurements can be stored in the data logger memory if only temperature is measured, or 21,672 measurements for temperature, humidity and dew point if all three parameters are measured. Easy-to-use Windows software is included with the OM-DVTH. The software is a full-featured program that allows you to set up all data logger functions including sampling rate, logging duration, start mode, logging mode, and high and low temperature and relative humidity alarm values. Once data has been logged, the program then allows you to download data from the logger, plot the data and export the data to an ASCII text or Excel file format for further analysis.

The OM-DVTH temperature/relative humidity data logger with display is an easy-to-use, versatile device which can be used for a wide range of logging applications. The OM-DVTH records and instantly displays trends for temperature, humidity and dew point. With the OM-DVTH you can monitor real time measurements for instant environmental conditions.
When you’re ready, download over 40,000 data points to your PC for further analysis. Data logging has never been this visual. The OM-DVTH is capable of sampling as fast as once per second or as slow as every 18 hours. A total of 43,344 temperature measurements can be stored in the data logger memory if only temperature is measured, or 21,672 measurements for temperature, humidity and dew point if all three parameters are measured.
Easy-to-use Windows software is included with the OM-DVTH. The software is a full-featured program that allows you to set up all data logger functions including sampling rate, logging duration, start mode, logging mode, and high and low temperature and relative humidity alarm values. Once data has been logged, the program then allows you to download data from the logger, plot the data and export the data to an ASCII text or Excel file format for further analysis.

Buy Now Datasheet
Data Acquisition (DAQ) - 5880-OM-DVTH-ND - DigiKey
Thief River Falls, MN, United States
Data Acquisition (DAQ)
5880-OM-DVTH-ND
Data Acquisition (DAQ) 5880-OM-DVTH-ND
TEMPERATURE & RELATIVE HUMIDITY

TEMPERATURE & RELATIVE HUMIDITY

Buy Now Datasheet
Swedesboro, NJ, United States
Datalogging & Acquisition
OM-DVTH
Datalogging & Acquisition OM-DVTH
Data Loggers: Nomad Temp/RH Data Loggers

Data Loggers: Nomad Temp/RH Data Loggers

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Data Acquisition Data Acquisition Data Acquisition
Product Number OM-DVTH 5880-OM-DVTH-ND OM-DVTH
Product Name Temperature/Humidity Data Logger Data Acquisition (DAQ) Datalogging & Acquisition
Data Acquisition Datalogger Datalogger
Form Factor Stand-alone
Outputs Temp, RH
User Interface Front Panel
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

8Thermocouple Robust Modbus RS-485 Remote I/O - ADAM-4118-C - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485; USB
Sampling Frequency 0.1000 kHz
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM7B35 Isolated 2-Wire Transmitter Interface Modules With Loop Power - SCM7B35-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Voltage
View Details