OMEGA Engineering, Inc. Isolated Analog Signal Conditioning Card OMB-DBK207

Description
The OMB-DBK207 and OMB-DBK207/CJC signal conditioning and expansion boards can be configured, on a per-channel basis, with up to 16 isolated OM5 (5B) analog input modules. Both boards feature screw terminals per channel for the convenient connection of field signals as well as sockets for current conversion resistors (supplied with OM5 (5B) current I/O modules, sold separately). The OMB-DBK207/CJC also includes per-channel coldjunction compensation. This allows OM5 (5B) thermocouple modules to output linearized and compensated values eliminating the need for any components apart from a usersupplied thermocouple. Each user-configurable OM5 (5B) signal conditioning module offers 500 V isolation from the system and from other channels. A wide variety of analog input modules are available for measuring temperature (thermocouple and RTD), strain, volts, current, and frequency. Up to 16 OMB-DBK207 and/or OMB-DBK207/CJC boards can be daisy-chained (via multiple OMB-CA-37-x cables) providing expansion for up to 256 analog input channels. For applications with both analog and digital I/O channel expansion requirements, the OMB-DBK208 and OMBDBK210 expansion boards are available. All OMB-DBK signal conditioning and expansion boards are scanned at 5 µs/channel. The OMB-DBK207 and OMB-DBK207/CJC ship with panel-mount hardware but they can also be rack-mounted with the optional rack mounting kit. The OMB-DBK209 and OMBDBK206 adapter boards are used to convert the 100-pin (P4) connector from the OMB-DAQBOARD-2000 series boards to three expansion ports P1, P2, and P3).
Datasheet
Description
The OMB-DBK207 and OMB-DBK207/CJC signal conditioning and expansion boards can be configured, on a per-channel basis, with up to 16 isolated OM5 (5B) analog input modules. Both boards feature screw terminals per channel for the convenient connection of field signals as well as sockets for current conversion resistors (supplied with OM5 (5B) current I/O modules, sold separately). The OMB-DBK207/CJC also includes per-channel coldjunction compensation. This allows OM5 (5B) thermocouple modules to output linearized and compensated values eliminating the need for any components apart from a usersupplied thermocouple. Each user-configurable OM5 (5B) signal conditioning module offers 500 V isolation from the system and from other channels. A wide variety of analog input modules are available for measuring temperature (thermocouple and RTD), strain, volts, current, and frequency. Up to 16 OMB-DBK207 and/or OMB-DBK207/CJC boards can be daisy-chained (via multiple OMB-CA-37-x cables) providing expansion for up to 256 analog input channels. For applications with both analog and digital I/O channel expansion requirements, the OMB-DBK208 and OMBDBK210 expansion boards are available. All OMB-DBK signal conditioning and expansion boards are scanned at 5 µs/channel. The OMB-DBK207 and OMB-DBK207/CJC ship with panel-mount hardware but they can also be rack-mounted with the optional rack mounting kit. The OMB-DBK209 and OMBDBK206 adapter boards are used to convert the 100-pin (P4) connector from the OMB-DAQBOARD-2000 series boards to three expansion ports P1, P2, and P3).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Analog Signal Conditioning Card - OMB-DBK207 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Isolated Analog Signal Conditioning Card
OMB-DBK207
Isolated Analog Signal Conditioning Card OMB-DBK207
The OMB-DBK207 and OMB-DBK207/CJC signal conditioning and expansion boards can be configured, on a per-channel basis, with up to 16 isolated OM5 (5B) analog input modules. Both boards feature screw terminals per channel for the convenient connection of field signals as well as sockets for current conversion resistors (supplied with OM5 (5B) current I/O modules, sold separately). The OMB-DBK207/CJC also includes per-channel coldjunction compensation. This allows OM5 (5B) thermocouple modules to output linearized and compensated values eliminating the need for any components apart from a usersupplied thermocouple. Each user-configurable OM5 (5B) signal conditioning module offers 500 V isolation from the system and from other channels. A wide variety of analog input modules are available for measuring temperature (thermocouple and RTD), strain, volts, current, and frequency. Up to 16 OMB-DBK207 and/or OMB-DBK207/CJC boards can be daisy-chained (via multiple OMB-CA-37-x cables) providing expansion for up to 256 analog input channels. For applications with both analog and digital I/O channel expansion requirements, the OMB-DBK208 and OMBDBK210 expansion boards are available. All OMB-DBK signal conditioning and expansion boards are scanned at 5 µs/channel. The OMB-DBK207 and OMB-DBK207/CJC ship with panel-mount hardware but they can also be rack-mounted with the optional rack mounting kit. The OMB-DBK209 and OMBDBK206 adapter boards are used to convert the 100-pin (P4) connector from the OMB-DAQBOARD-2000 series boards to three expansion ports P1, P2, and P3).

The OMB-DBK207 and OMB-DBK207/CJC signal conditioning and expansion boards can be configured, on a per-channel basis,
with up to 16 isolated OM5 (5B) analog input modules. Both boards feature screw terminals per channel for the convenient connection of field signals as well as sockets for current conversion resistors (supplied with OM5 (5B) current I/O modules, sold separately). The OMB-DBK207/CJC also includes per-channel coldjunction compensation. This allows OM5 (5B) thermocouple modules to output linearized and compensated values eliminating the need for any components apart from a usersupplied thermocouple.
Each user-configurable OM5 (5B) signal conditioning module offers 500 V isolation from the system and from other channels. A wide variety of analog input modules are available for measuring temperature (thermocouple and RTD), strain, volts, current, and frequency.
Up to 16 OMB-DBK207 and/or OMB-DBK207/CJC boards can be daisy-chained (via multiple OMB-CA-37-x cables) providing expansion for up to 256 analog input channels. For applications with both analog and digital I/O channel expansion requirements, the OMB-DBK208 and OMBDBK210 expansion boards are available. All OMB-DBK signal conditioning and expansion boards are scanned at 5 µs/channel.
The OMB-DBK207 and OMB-DBK207/CJC ship with panel-mount hardware but they can also be rack-mounted with the optional rack mounting kit. The OMB-DBK209 and OMBDBK206 adapter boards are used to convert the 100-pin (P4) connector from the
OMB-DAQBOARD-2000 series boards to three expansion ports P1, P2, and P3).

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OMB-DBK207
Product Name Isolated Analog Signal Conditioning Card
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details