OMEGA Engineering, Inc. 4 Channel State Recorder OM-CP-QUADSTATE

Description
The OM-CP-QUADSTATE is a four channel, battery powered, stand alone state recorder. This is an all- in-one compact, portable, easy to use device that will measure and record up to 52,428 state changes. The OM-CP-QUADSTATE senses input transitions or contact closures from external sources such as transducers and/or state initiators and records the time and input state of the device when a transition occurs. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started and stopped directly from your computer and its small size allows it to fit almost anywhere. The OM-CP-QUADSTATE makes data retrieval quick and easy. Simply plug it into an available COM port and our user-friendly software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.
Datasheet
Description
The OM-CP-QUADSTATE is a four channel, battery powered, stand alone state recorder. This is an all- in-one compact, portable, easy to use device that will measure and record up to 52,428 state changes. The OM-CP-QUADSTATE senses input transitions or contact closures from external sources such as transducers and/or state initiators and records the time and input state of the device when a transition occurs. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started and stopped directly from your computer and its small size allows it to fit almost anywhere. The OM-CP-QUADSTATE makes data retrieval quick and easy. Simply plug it into an available COM port and our user-friendly software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Channel State Recorder - OM-CP-QUADSTATE - OMEGA Engineering, Inc.
Norwalk, CT, USA
4 Channel State Recorder
OM-CP-QUADSTATE
4 Channel State Recorder OM-CP-QUADSTATE
The OM-CP-QUADSTATE is a four channel, battery powered, stand alone state recorder. This is an all- in-one compact, portable, easy to use device that will measure and record up to 52,428 state changes. The OM-CP-QUADSTATE senses input transitions or contact closures from external sources such as transducers and/or state initiators and records the time and input state of the device when a transition occurs. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started and stopped directly from your computer and its small size allows it to fit almost anywhere. The OM-CP-QUADSTATE makes data retrieval quick and easy. Simply plug it into an available COM port and our user-friendly software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.

The OM-CP-QUADSTATE is a four channel, battery powered, stand alone state recorder. This is an all- in-one compact, portable, easy to use device that will measure and record up to 52,428 state changes. The OM-CP-QUADSTATE senses input transitions or contact closures from external sources such as transducers and/or state initiators and records the time and input state of the device when a transition occurs.
The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started and stopped directly from your computer and its small size allows it to fit almost anywhere.
The OM-CP-QUADSTATE makes data retrieval quick and easy. Simply plug it into an available COM port and our user-friendly software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-CP-QUADSTATE
Product Name 4 Channel State Recorder
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1758DIO-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 10 ~ 30V
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
DSCA39 Current Output Signal Conditioners - DSCA39-xx - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Current Output
View Details