OMEGA Engineering, Inc. Thermocouple Temperature Data Logger OM-CP-TCTEMP2000

Description
The OM-CP-TCTEMP2000 is a battery powered thermocouple temperature data logger with an LCD display. This data logger has an internal temperature sensor and one external input for J, K, T, E, R, S, B, and N type thermocouples. The 8-button keypad and large LCD provide convenient access to current data and recorder setup. Additionally, memory and battery levels, external power status, and sampling and recording status are shown on the LCD. Available on-screen data includes: statistics (min, max, average); recording status (start, stop and recording rate); display options (units, text size); and calibration information (date calibrated, date for recalibration). Statistics can be cleared at any time during logging. With 131,071 readings, the OM-CP-TCTEMP2000 has one of the largest memory capacities of any similar data recorder on the market. The non-volatile memory will retain recorded data, even if AC and battery power are lost. The OM-CP-TCTEMP2000 runs on a 9 V battery with a typical battery life of 1 year at a 1 min reading rate with the display off. With continuous LCD and no backlight usage, the average battery life is 30 days. For power savings, both the LCD and backlight have configurable auto-off options.
Request a Quote Datasheet
Description
The OM-CP-TCTEMP2000 is a battery powered thermocouple temperature data logger with an LCD display. This data logger has an internal temperature sensor and one external input for J, K, T, E, R, S, B, and N type thermocouples. The 8-button keypad and large LCD provide convenient access to current data and recorder setup. Additionally, memory and battery levels, external power status, and sampling and recording status are shown on the LCD. Available on-screen data includes: statistics (min, max, average); recording status (start, stop and recording rate); display options (units, text size); and calibration information (date calibrated, date for recalibration). Statistics can be cleared at any time during logging. With 131,071 readings, the OM-CP-TCTEMP2000 has one of the largest memory capacities of any similar data recorder on the market. The non-volatile memory will retain recorded data, even if AC and battery power are lost. The OM-CP-TCTEMP2000 runs on a 9 V battery with a typical battery life of 1 year at a 1 min reading rate with the display off. With continuous LCD and no backlight usage, the average battery life is 30 days. For power savings, both the LCD and backlight have configurable auto-off options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Temperature Data Logger - OM-CP-TCTEMP2000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Thermocouple Temperature Data Logger
OM-CP-TCTEMP2000
Thermocouple Temperature Data Logger OM-CP-TCTEMP2000
The OM-CP-TCTEMP2000 is a battery powered thermocouple temperature data logger with an LCD display. This data logger has an internal temperature sensor and one external input for J, K, T, E, R, S, B, and N type thermocouples. The 8-button keypad and large LCD provide convenient access to current data and recorder setup. Additionally, memory and battery levels, external power status, and sampling and recording status are shown on the LCD. Available on-screen data includes: statistics (min, max, average); recording status (start, stop and recording rate); display options (units, text size); and calibration information (date calibrated, date for recalibration). Statistics can be cleared at any time during logging. With 131,071 readings, the OM-CP-TCTEMP2000 has one of the largest memory capacities of any similar data recorder on the market. The non-volatile memory will retain recorded data, even if AC and battery power are lost. The OM-CP-TCTEMP2000 runs on a 9 V battery with a typical battery life of 1 year at a 1 min reading rate with the display off. With continuous LCD and no backlight usage, the average battery life is 30 days. For power savings, both the LCD and backlight have configurable auto-off options.

The OM-CP-TCTEMP2000 is a battery powered thermocouple temperature data logger with an LCD display. This data logger has an internal temperature sensor and one external input for J, K, T, E, R, S, B, and N type thermocouples. The 8-button keypad and large LCD provide convenient access to current data and recorder setup. Additionally, memory and battery levels, external power status, and sampling and recording status are shown on the LCD.
Available on-screen data includes: statistics (min, max, average); recording status (start, stop and recording rate); display options (units, text size); and calibration information (date calibrated, date for recalibration). Statistics can be cleared at any time during logging. With 131,071 readings, the OM-CP-TCTEMP2000 has one of the largest memory capacities of any similar data recorder on the market. The non-volatile memory will retain recorded data, even if AC and battery power are lost. The OM-CP-TCTEMP2000 runs on a 9 V battery with a typical battery life of 1 year at a 1 min reading rate with the display off. With continuous LCD and no backlight usage, the average battery life is 30 days. For power savings, both the LCD and backlight have configurable auto-off options.

Buy Now Datasheet
Swedesboro, NJ, United States
Datalogging & Acquisition
OM-CP-TCTEMP2000
Datalogging & Acquisition OM-CP-TCTEMP2000
Data Loggers: Nomad Thermocouple Loggers

Data Loggers: Nomad Thermocouple Loggers

Buy Now
Data Acquisition (DAQ) - 5880-OM-CP-TCTEMP2000-ND - DigiKey
Thief River Falls, MN, United States
Data Acquisition (DAQ)
5880-OM-CP-TCTEMP2000-ND
Data Acquisition (DAQ) 5880-OM-CP-TCTEMP2000-ND
THERMOCOUPLE TEMPERATURE DATA LO

THERMOCOUPLE TEMPERATURE DATA LO

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Data Acquisition Data Acquisition Data Acquisition
Product Number OM-CP-TCTEMP2000 OM-CP-TCTEMP2000 5880-OM-CP-TCTEMP2000-ND
Product Name Thermocouple Temperature Data Logger Datalogging & Acquisition Data Acquisition (DAQ)
Data Acquisition Datalogger Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel; Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Data Acquisition - Analog Front End (AFE) - AD73360LARZ - Lingto Electronic Limited
Specs
Digital I/O Channels 6 #
Resolution 16 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details