OMEGA Engineering, Inc. Differential Input Voltage Card OMB-DBK80

Description
¢16 Differential Input Channels ¢Unity Gain Combines with OMB-BOARD-2000 Series/OMB-LOGBOOK Gains to Provide Full Scale Inputs from ±156mV to ±10V (±625mV to ±5V) ¢Convenient On-Board Screw Terminal Signal Connection ¢Compact Form Factor Mounts in any OMB-DBK Compatible Enclosure The OMB-DBK80 provides 16-channels of differential voltage input for OMB-DAQBOARD-2000 Series and OMB-LOGBOOK measurement systems. The OMB-DBK80 can operate at the full 100 KHz sample rate with no degradation of published performance. The OMB-DBK80 has a single, unity-gain input stage on all channels. When coupled with the on-board x1 through x64 programmable input gains on the OMB- DAQBOARD-2000 Series and OMB-LOGBOOK product lines, the combination provides full-scale input ranges from ± 10V down to ±156mV full-scale inputs. (±625mV to ±5V when used with OMB-DAQBOARD-2000 Series).
Datasheet
Description
¢16 Differential Input Channels ¢Unity Gain Combines with OMB-BOARD-2000 Series/OMB-LOGBOOK Gains to Provide Full Scale Inputs from ±156mV to ±10V (±625mV to ±5V) ¢Convenient On-Board Screw Terminal Signal Connection ¢Compact Form Factor Mounts in any OMB-DBK Compatible Enclosure The OMB-DBK80 provides 16-channels of differential voltage input for OMB-DAQBOARD-2000 Series and OMB-LOGBOOK measurement systems. The OMB-DBK80 can operate at the full 100 KHz sample rate with no degradation of published performance. The OMB-DBK80 has a single, unity-gain input stage on all channels. When coupled with the on-board x1 through x64 programmable input gains on the OMB- DAQBOARD-2000 Series and OMB-LOGBOOK product lines, the combination provides full-scale input ranges from ± 10V down to ±156mV full-scale inputs. (±625mV to ±5V when used with OMB-DAQBOARD-2000 Series).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Input Voltage Card - OMB-DBK80 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Differential Input Voltage Card
OMB-DBK80
Differential Input Voltage Card OMB-DBK80
¢16 Differential Input Channels ¢Unity Gain Combines with OMB-BOARD-2000 Series/OMB-LOGBOOK Gains to Provide Full Scale Inputs from ±156mV to ±10V (±625mV to ±5V) ¢Convenient On-Board Screw Terminal Signal Connection ¢Compact Form Factor Mounts in any OMB-DBK Compatible Enclosure The OMB-DBK80 provides 16-channels of differential voltage input for OMB-DAQBOARD-2000 Series and OMB-LOGBOOK measurement systems. The OMB-DBK80 can operate at the full 100 KHz sample rate with no degradation of published performance. The OMB-DBK80 has a single, unity-gain input stage on all channels. When coupled with the on-board x1 through x64 programmable input gains on the OMB- DAQBOARD-2000 Series and OMB-LOGBOOK product lines, the combination provides full-scale input ranges from ± 10V down to ±156mV full-scale inputs. (±625mV to ±5V when used with OMB-DAQBOARD-2000 Series).

¢16 Differential Input Channels
¢Unity Gain Combines with OMB-BOARD-2000 Series/OMB-LOGBOOK Gains to Provide Full Scale Inputs from ±156mV to ±10V (±625mV to ±5V)
¢Convenient On-Board Screw Terminal Signal Connection
¢Compact Form Factor Mounts in any OMB-DBK Compatible Enclosure
The OMB-DBK80 provides 16-channels of differential voltage input for OMB-DAQBOARD-2000 Series and OMB-LOGBOOK measurement systems. The OMB-DBK80 can operate at the full 100 KHz sample rate with no degradation of published performance. The OMB-DBK80 has a single, unity-gain input stage on all channels.
When coupled with the on-board x1 through x64 programmable input gains on the OMB- DAQBOARD-2000 Series and OMB-LOGBOOK product lines, the combination provides full-scale input ranges from ± 10V down to ±156mV full-scale inputs. (±625mV to ±5V when used with OMB-DAQBOARD-2000 Series).

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OMB-DBK80
Product Name Differential Input Voltage Card
Data Acquisition Input Module
Form Factor PC Board
Excitation Voltage
User Interface None
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

CL6825X1-A2 Smart Device Input Module - 12P0408X072 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Stressometer Flatness Logger -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition Datalogger
Application General Lab & Industrial
View Details
Analog input - 750-467 - WAGO
Specs
Data Acquisition Input Module
Resolution 12 bits
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details