OMEGA Engineering, Inc. In-Transit Temperature Recorder OM-CP-TRANSITEMP-EC-13

Description
The OM-CP-TRANSITEMP-EC is a low-cost temperature recorder designed to allow the user to easily monitor temperature fluctuations over time during shipment or storage of goods. Each logger can only be started once to monitor temperature during one application (single use). Used data loggers can either be discarded or returned to be refurbished to like new condition so they can be used again. The refurbish charge is $15 for each logger. This all-in-one, compact, portable, easy-to-use device will measure and record up to 8191 measurements per channel. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started by holding down a recessed push button. Once started, a green LED indicator light will blink twice to indicate that the device is active. A second red LED indicator will blink at 3-second intervals if the temperature goes above or below the selected alarm settings. The OM-CP-TRANSITEMP-EC makes data retrieval quick and easy. Simply plug it in to an availalbe COM port and our user-friendly software will do the rest. The software converts your PC into a real-time strip chart recorder. Data can be printed in graphical or tabular format and exported to a text or Microsoft Excel file.
Datasheet
Description
The OM-CP-TRANSITEMP-EC is a low-cost temperature recorder designed to allow the user to easily monitor temperature fluctuations over time during shipment or storage of goods. Each logger can only be started once to monitor temperature during one application (single use). Used data loggers can either be discarded or returned to be refurbished to like new condition so they can be used again. The refurbish charge is $15 for each logger. This all-in-one, compact, portable, easy-to-use device will measure and record up to 8191 measurements per channel. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started by holding down a recessed push button. Once started, a green LED indicator light will blink twice to indicate that the device is active. A second red LED indicator will blink at 3-second intervals if the temperature goes above or below the selected alarm settings. The OM-CP-TRANSITEMP-EC makes data retrieval quick and easy. Simply plug it in to an availalbe COM port and our user-friendly software will do the rest. The software converts your PC into a real-time strip chart recorder. Data can be printed in graphical or tabular format and exported to a text or Microsoft Excel file.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Transit Temperature Recorder - OM-CP-TRANSITEMP-EC-13 - OMEGA Engineering, Inc.
Norwalk, CT, USA
In-Transit Temperature Recorder
OM-CP-TRANSITEMP-EC-13
In-Transit Temperature Recorder OM-CP-TRANSITEMP-EC-13
The OM-CP-TRANSITEMP-EC is a low-cost temperature recorder designed to allow the user to easily monitor temperature fluctuations over time during shipment or storage of goods. Each logger can only be started once to monitor temperature during one application (single use). Used data loggers can either be discarded or returned to be refurbished to like new condition so they can be used again. The refurbish charge is $15 for each logger. This all-in-one, compact, portable, easy-to-use device will measure and record up to 8191 measurements per channel. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started by holding down a recessed push button. Once started, a green LED indicator light will blink twice to indicate that the device is active. A second red LED indicator will blink at 3-second intervals if the temperature goes above or below the selected alarm settings. The OM-CP-TRANSITEMP-EC makes data retrieval quick and easy. Simply plug it in to an availalbe COM port and our user-friendly software will do the rest. The software converts your PC into a real-time strip chart recorder. Data can be printed in graphical or tabular format and exported to a text or Microsoft Excel file.

The OM-CP-TRANSITEMP-EC is a low-cost temperature recorder designed to allow the user to easily monitor temperature fluctuations over time during shipment or storage of goods. Each logger can only be started once to monitor temperature during one application (single use). Used data loggers can either be discarded or returned to be refurbished to like new condition so they can be used again. The refurbish charge is $15 for each logger. This all-in-one, compact, portable, easy-to-use device will measure and record up to 8191 measurements per channel. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started by holding down a recessed push button.
Once started, a green LED indicator light will blink twice to indicate that the device is active. A second red LED indicator will blink at 3-second intervals if the temperature goes above or below the selected alarm settings.
The OM-CP-TRANSITEMP-EC makes data retrieval quick and easy. Simply plug it in to an availalbe COM port and our user-friendly software will do the rest. The software converts your PC into a real-time strip chart recorder. Data can be printed in graphical or tabular format and exported to a text or Microsoft Excel file.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-CP-TRANSITEMP-EC-13
Product Name In-Transit Temperature Recorder
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

4 x digital out Ex e/8 x digital in Ex i - profibus-interface-4-x-digital-out-ex-e-8-x-digital-in-ex-i - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
6-ch Input Module, Fusion-LN, 102.4kHz - -3070-A-060- - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Standalone
Host Connection TCP/IP
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details