OMEGA Engineering, Inc. High Temperature Data Logger with USB Interface OM-EL-USB-1-PRO-A

Description
The OM-EL-USB-1-PRO-A data logger measures and stores up to 32,510 temperature readings over a -40 to 125°C (-40 to 257°F) temperature range. The 316 SS case is corrosion, impact and water resistant to NEMA 4X (IP67) standards. The unit is powered by a 2?3 AA lithium battery which allows logging for up to 3 years. The user can easily set up the data logger and download the stored data by plugging the module straight into a PCs USB port and running the easy-to-use Windows software. Software selectable setup parameters include logging rate (1 sec, 10 sec, 1 min, 5 min, 30 min, 1 hr, 6 hr, 12 hr), start-date/time, and desired temperature units (°C or °F). Data can then be graphed, printed and exported to other applications such as Excel. The data logger comes complete with a high capacity long-life lithium battery.
Request a Quote Datasheet
Description
The OM-EL-USB-1-PRO-A data logger measures and stores up to 32,510 temperature readings over a -40 to 125°C (-40 to 257°F) temperature range. The 316 SS case is corrosion, impact and water resistant to NEMA 4X (IP67) standards. The unit is powered by a 2?3 AA lithium battery which allows logging for up to 3 years. The user can easily set up the data logger and download the stored data by plugging the module straight into a PCs USB port and running the easy-to-use Windows software. Software selectable setup parameters include logging rate (1 sec, 10 sec, 1 min, 5 min, 30 min, 1 hr, 6 hr, 12 hr), start-date/time, and desired temperature units (°C or °F). Data can then be graphed, printed and exported to other applications such as Excel. The data logger comes complete with a high capacity long-life lithium battery.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Data Logger with USB Interface - OM-EL-USB-1-PRO-A - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Temperature Data Logger with USB Interface
OM-EL-USB-1-PRO-A
High Temperature Data Logger with USB Interface OM-EL-USB-1-PRO-A
The OM-EL-USB-1-PRO-A data logger measures and stores up to 32,510 temperature readings over a -40 to 125°C (-40 to 257°F) temperature range. The 316 SS case is corrosion, impact and water resistant to NEMA 4X (IP67) standards. The unit is powered by a 2?3 AA lithium battery which allows logging for up to 3 years. The user can easily set up the data logger and download the stored data by plugging the module straight into a PCs USB port and running the easy-to-use Windows software. Software selectable setup parameters include logging rate (1 sec, 10 sec, 1 min, 5 min, 30 min, 1 hr, 6 hr, 12 hr), start-date/time, and desired temperature units (°C or °F). Data can then be graphed, printed and exported to other applications such as Excel. The data logger comes complete with a high capacity long-life lithium battery.

The OM-EL-USB-1-PRO-A data logger measures and stores up to 32,510 temperature readings
over a -40 to 125°C (-40 to 257°F) temperature range. The 316 SS case is corrosion, impact and water resistant to NEMA 4X (IP67) standards. The unit is powered by a 2?3 AA lithium battery which allows logging for up to 3 years. The user can easily set up the data logger and download the stored data by plugging the module straight into a PCs USB port and running the easy-to-use Windows software. Software selectable setup parameters include logging rate (1 sec, 10 sec, 1 min, 5 min, 30 min,
1 hr, 6 hr, 12 hr), start-date/time, and desired temperature units (°C or °F). Data can then be graphed, printed and exported to other applications such as Excel. The data logger comes complete with a high capacity long-life lithium battery.

Buy Now Datasheet
Swedesboro, NJ, United States
Datalogging & Acquisition
OM-EL-USB-1-PRO-A
Datalogging & Acquisition OM-EL-USB-1-PRO-A
Data Loggers: Nomad Temp Loggers

Data Loggers: Nomad Temp Loggers

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc.
Product Category Data Acquisition Data Acquisition
Product Number OM-EL-USB-1-PRO-A OM-EL-USB-1-PRO-A
Product Name High Temperature Data Logger with USB Interface Datalogging & Acquisition
Data Acquisition Datalogger
Form Factor Portable
User Interface Hand-held Programmer; Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details
VIPA SLIO Module, Digital Output - 022-1BB50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details