OMEGA Engineering, Inc. Pulse Control Module PCM4

Description
The OMEGA® PCM series converter modules facilitate conversion of a 4 to 20 mA output to an on/off time proportioning output. The modules mount directly to the input terminals of an SSR. Screw terminals are provided on the converter of the 4 to 20 mA control signal. The SSR's power section connects in standard fashion to the line and load. The PCM module with a solid state relay provides a rectangular shape, time proportional (zero-fired) control signal to the load. Thus, the average power to the load is proportional to the 4 to 20 mA input signal.
Datasheet
Description
The OMEGA® PCM series converter modules facilitate conversion of a 4 to 20 mA output to an on/off time proportioning output. The modules mount directly to the input terminals of an SSR. Screw terminals are provided on the converter of the 4 to 20 mA control signal. The SSR's power section connects in standard fashion to the line and load. The PCM module with a solid state relay provides a rectangular shape, time proportional (zero-fired) control signal to the load. Thus, the average power to the load is proportional to the 4 to 20 mA input signal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Control Module - PCM4 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Pulse Control Module
PCM4
Pulse Control Module PCM4
The OMEGA® PCM series converter modules facilitate conversion of a 4 to 20 mA output to an on/off time proportioning output. The modules mount directly to the input terminals of an SSR. Screw terminals are provided on the converter of the 4 to 20 mA control signal. The SSR's power section connects in standard fashion to the line and load. The PCM module with a solid state relay provides a rectangular shape, time proportional (zero-fired) control signal to the load. Thus, the average power to the load is proportional to the 4 to 20 mA input signal.

The OMEGA® PCM series converter modules facilitate conversion of a 4 to 20 mA output to an on/off time proportioning output. The modules mount directly to the input terminals of an SSR. Screw terminals are provided on the converter of the 4 to 20 mA control signal. The SSR's power section connects in standard fashion to the line and load. The PCM module with a solid state relay provides a rectangular shape, time proportional (zero-fired) control signal to the load. Thus, the average power to the load is proportional to the 4 to 20 mA input signal.

Buy Now Datasheet
Pulse Control Module, Time Proportional; Signal Conditioner Input Omega - 84AC4200 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Control Module, Time Proportional; Signal Conditioner Input Omega
84AC4200
Pulse Control Module, Time Proportional; Signal Conditioner Input Omega 84AC4200
PULSE CONTROL MODULE, TIME PROPORTIONAL; Signal Conditioner Input:4mA to 20mA; Signal Conditioner Output:-; No. of Output Channels:-; Accuracy %:-; Output Accuracy:-; Supply Voltage:6.4VDC; No. of Channels:1 Channel

PULSE CONTROL MODULE, TIME PROPORTIONAL; Signal Conditioner Input:4mA to 20mA; Signal Conditioner Output:-; No. of Output Channels:-; Accuracy %:-; Output Accuracy:-; Supply Voltage:6.4VDC; No. of Channels:1 Channel

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Data Acquisition Signal Conditioners
Product Number PCM4 84AC4200
Product Name Pulse Control Module Pulse Control Module, Time Proportional; Signal Conditioner Input Omega
Data Acquisition Output Module
Form Factor PC Board; Screw Mount
Outputs Analog Current Output
User Interface None
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

8Relay(PhotoMOS)/14DI/6DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6360D-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
BK5250 | DeviceNet ® Compact Bus Coupler -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Circular Chart Recorder - Commander 1900 Recorder - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details