OMEGA Engineering, Inc. Water Level and Temperature Data Logger OM-CP-LEVEL101

Description
¢Measures Both Temperature and Water Level ¢Submersible to 150 Feet ¢Stores 16,383 Temperature and 16,383 Level Measurements ¢Programmable Start Time ¢User Calibration Through Software ¢Rugged Stainless Steel Body The OM-CP-LEVEL101 rugged water level and temperature data logger is a battery powered, stand-alone device used for automatically recording water level from 0 to 70' and temperatures from -40 to 80°C. The OM-CP-LEVEL101 does this by recording the absolute water pressure and then converting the water pressure to level through software. Atmospheric pressure compensation is accomplished by the user making a separate measurement of the surface atmospheric air pressure and then entering this value into the software which subtracts it out. This allin-one compact, portable, easy to use device will measure and record up to 16,383 water level and 16,383 temperature measurements. The OM-CP-LEVEL101 is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged.
Datasheet
Description
¢Measures Both Temperature and Water Level ¢Submersible to 150 Feet ¢Stores 16,383 Temperature and 16,383 Level Measurements ¢Programmable Start Time ¢User Calibration Through Software ¢Rugged Stainless Steel Body The OM-CP-LEVEL101 rugged water level and temperature data logger is a battery powered, stand-alone device used for automatically recording water level from 0 to 70' and temperatures from -40 to 80°C. The OM-CP-LEVEL101 does this by recording the absolute water pressure and then converting the water pressure to level through software. Atmospheric pressure compensation is accomplished by the user making a separate measurement of the surface atmospheric air pressure and then entering this value into the software which subtracts it out. This allin-one compact, portable, easy to use device will measure and record up to 16,383 water level and 16,383 temperature measurements. The OM-CP-LEVEL101 is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Level and Temperature Data Logger - OM-CP-LEVEL101 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Water Level and Temperature Data Logger
OM-CP-LEVEL101
Water Level and Temperature Data Logger OM-CP-LEVEL101
¢Measures Both Temperature and Water Level ¢Submersible to 150 Feet ¢Stores 16,383 Temperature and 16,383 Level Measurements ¢Programmable Start Time ¢User Calibration Through Software ¢Rugged Stainless Steel Body The OM-CP-LEVEL101 rugged water level and temperature data logger is a battery powered, stand-alone device used for automatically recording water level from 0 to 70' and temperatures from -40 to 80°C. The OM-CP-LEVEL101 does this by recording the absolute water pressure and then converting the water pressure to level through software. Atmospheric pressure compensation is accomplished by the user making a separate measurement of the surface atmospheric air pressure and then entering this value into the software which subtracts it out. This allin-one compact, portable, easy to use device will measure and record up to 16,383 water level and 16,383 temperature measurements. The OM-CP-LEVEL101 is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged.

¢Measures Both Temperature and Water Level
¢Submersible to 150 Feet
¢Stores 16,383 Temperature and 16,383 Level Measurements
¢Programmable Start Time
¢User Calibration Through Software
¢Rugged Stainless Steel Body
The OM-CP-LEVEL101 rugged water level and temperature data logger is a battery powered, stand-alone device used for automatically recording water level from 0 to 70' and temperatures from -40 to 80°C. The OM-CP-LEVEL101 does this by recording the absolute water pressure and then converting the water pressure to level through software. Atmospheric pressure compensation is accomplished by the user making a separate measurement of the surface atmospheric air pressure and then entering this value into the software which subtracts it out.
This allin-one compact, portable, easy to use device will measure and record up to 16,383 water level and 16,383 temperature measurements. The OM-CP-LEVEL101 is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-CP-LEVEL101
Product Name Water Level and Temperature Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
Host Connection RS232/422/485; USB
Application General Lab & Industrial; Environmental; Marine
Unlock Full Specs
to access all available technical data

Similar Products

Circular Chart Recorder - Commander 1900 Recorder - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
 - Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 32 #
Inputs Thermocouple Input; RTD Input; Bridge Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details