OMEGA Engineering, Inc. Miniature Temperature Data Logger OM-NOMAD

Description
The NOMAD Series data loggers are low-cost easy-to-use portable data loggers which can record either temperature or temperature and humidity data. Because of its compact size, it is ideally suited for applications where space limitations exist. The NOMAD-T data logger measures and records temperature only, using the internal temperature sensor or the optional remote sensor. The NOMAD-RH Series data logger will measure and record both temperature and relative humidity simultaneously using the internal sensors. In addition to the temperature and humidity, the NOMAD data logger will also store the unit identification number, start time, sample interval and descriptive text relating to the logging session. The NOMAD data logger also features programmable alarm limits. If an alarm condition occurs, an on board LED will light when the pushbutton is pressed. Once collected, the data may be downloaded to a computer through a standard RS-232 connection using the windows software. Once downloaded to a computer, the data may then be stored on disk in a file format which is compatible with most spread-sheets. The Windows software also provides graphic display and print out of the data. Models are available with additional memory, to handle longer logging sessions.
Description
The NOMAD Series data loggers are low-cost easy-to-use portable data loggers which can record either temperature or temperature and humidity data. Because of its compact size, it is ideally suited for applications where space limitations exist. The NOMAD-T data logger measures and records temperature only, using the internal temperature sensor or the optional remote sensor. The NOMAD-RH Series data logger will measure and record both temperature and relative humidity simultaneously using the internal sensors. In addition to the temperature and humidity, the NOMAD data logger will also store the unit identification number, start time, sample interval and descriptive text relating to the logging session. The NOMAD data logger also features programmable alarm limits. If an alarm condition occurs, an on board LED will light when the pushbutton is pressed. Once collected, the data may be downloaded to a computer through a standard RS-232 connection using the windows software. Once downloaded to a computer, the data may then be stored on disk in a file format which is compatible with most spread-sheets. The Windows software also provides graphic display and print out of the data. Models are available with additional memory, to handle longer logging sessions.

Suppliers

Company
Product
Description
Supplier Links
Miniature Temperature Data Logger - OM-NOMAD - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Temperature Data Logger
OM-NOMAD
Miniature Temperature Data Logger OM-NOMAD
The NOMAD Series data loggers are low-cost easy-to-use portable data loggers which can record either temperature or temperature and humidity data. Because of its compact size, it is ideally suited for applications where space limitations exist. The NOMAD-T data logger measures and records temperature only, using the internal temperature sensor or the optional remote sensor. The NOMAD-RH Series data logger will measure and record both temperature and relative humidity simultaneously using the internal sensors. In addition to the temperature and humidity, the NOMAD data logger will also store the unit identification number, start time, sample interval and descriptive text relating to the logging session. The NOMAD data logger also features programmable alarm limits. If an alarm condition occurs, an on board LED will light when the pushbutton is pressed. Once collected, the data may be downloaded to a computer through a standard RS-232 connection using the windows software. Once downloaded to a computer, the data may then be stored on disk in a file format which is compatible with most spread-sheets. The Windows software also provides graphic display and print out of the data. Models are available with additional memory, to handle longer logging sessions.

The NOMAD Series data loggers are low-cost easy-to-use portable data loggers which can record either temperature or temperature and humidity data. Because of its compact size, it is ideally suited for applications where space limitations exist.
The NOMAD-T data logger measures and records temperature only, using the internal temperature sensor or the optional remote sensor. The NOMAD-RH Series data logger will measure and record both temperature and relative humidity simultaneously using the internal sensors. In addition to the temperature and humidity, the NOMAD data logger will also store the unit identification number, start time, sample interval and descriptive text relating to the logging session.
The NOMAD data logger also features programmable alarm limits. If an alarm condition occurs, an on board LED will light when the pushbutton is pressed. Once collected, the data may be downloaded to a computer through a standard RS-232 connection using the windows software. Once downloaded to a computer, the data may then be stored on disk in a file format which is compatible with most spread-sheets. The Windows software also provides graphic display and print out of the data. Models are available with additional memory, to handle longer logging sessions.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-NOMAD
Product Name Miniature Temperature Data Logger
Data Acquisition Datalogger
Form Factor Portable
User Interface Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

GMS Series 17.5mm Output Modules - 84130104 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
EL1819 | EtherCAT Terminal, 16-channel digital input, 24 V DC, 10 µs -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Control - CECC-S - Festo Corporation
Festo Corporation
Specs
Host Connection RS232/422/485; USB; Ethernet
Network Options Ethernet; Foundation Fieldbus
Isolation yes
View Details