OMEGA Engineering, Inc. Thermocouple Data Logger OM-EL-USB-TC

Description
The OM-EL-USB-TC data logger measures and stores over 32,000 temperature readings from either a Type J, Type K or Type T thermocouple which plugs into a miniature female thermocouple receptacle at the base of the unit. The user can easily set up the initial data logging parameters including thermocouple type, logging rate, start-time, high/low alarm settings, logging mode and desired temperature units (°C or °F) and also download the stored data by plugging the module straight into a PC’s USB port and running the easy-to-use Windows software. Downloaded data can then be graphed, printed and exported to other applications such as Excel. The data logger is supplied complete with a long-life lithium battery. Data logger status is indicated by flashing red, green and orange LEDs.
Request a Quote Datasheet
Description
The OM-EL-USB-TC data logger measures and stores over 32,000 temperature readings from either a Type J, Type K or Type T thermocouple which plugs into a miniature female thermocouple receptacle at the base of the unit. The user can easily set up the initial data logging parameters including thermocouple type, logging rate, start-time, high/low alarm settings, logging mode and desired temperature units (°C or °F) and also download the stored data by plugging the module straight into a PC’s USB port and running the easy-to-use Windows software. Downloaded data can then be graphed, printed and exported to other applications such as Excel. The data logger is supplied complete with a long-life lithium battery. Data logger status is indicated by flashing red, green and orange LEDs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Data Logger - OM-EL-USB-TC - OMEGA Engineering, Inc.
Norwalk, CT, USA
Thermocouple Data Logger
OM-EL-USB-TC
Thermocouple Data Logger OM-EL-USB-TC
The OM-EL-USB-TC data logger measures and stores over 32,000 temperature readings from either a Type J, Type K or Type T thermocouple which plugs into a miniature female thermocouple receptacle at the base of the unit. The user can easily set up the initial data logging parameters including thermocouple type, logging rate, start-time, high/low alarm settings, logging mode and desired temperature units (°C or °F) and also download the stored data by plugging the module straight into a PC’s USB port and running the easy-to-use Windows software. Downloaded data can then be graphed, printed and exported to other applications such as Excel. The data logger is supplied complete with a long-life lithium battery. Data logger status is indicated by flashing red, green and orange LEDs.

The OM-EL-USB-TC data logger measures and stores over 32,000 temperature readings from either a Type J, Type K or Type T thermocouple which plugs into a miniature female thermocouple receptacle at the base of the unit. The user can easily set up the initial data logging parameters including thermocouple type, logging rate, start-time, high/low alarm settings, logging mode and desired temperature units (°C or °F) and also download the stored data by plugging the module straight into a PC’s USB port and running the easy-to-use Windows software.
Downloaded data can then be graphed, printed and exported to other applications such as Excel. The data logger is supplied complete with a long-life lithium battery. Data logger status is indicated by flashing red, green and orange LEDs.

Buy Now Datasheet
Swedesboro, NJ, United States
Datalogging & Acquisition
OM-EL-USB-TC
Datalogging & Acquisition OM-EL-USB-TC
Data Loggers: Nomad Thermocouple Loggers

Data Loggers: Nomad Thermocouple Loggers

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc.
Product Category Data Acquisition Data Acquisition
Product Number OM-EL-USB-TC OM-EL-USB-TC
Product Name Thermocouple Data Logger Datalogging & Acquisition
Data Acquisition Datalogger
Form Factor Portable
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details
VIPA SLIO Module, Analog Input - 031-1BB60 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details