OMEGA Engineering, Inc. Precision RTD Temperature Data Logger OM-CP-RTDTEMP101A

Description
The OM-CP-RTDTEMP101A is part of a new series of low cost, state-of-the-art data logging devices. The OM-CP-RTDTEMP101A offers a 10 year battery life, a 1 second reading rate, a multiple start/stop function, ultra-high speed download capability, 670,000 reading storage capacity, optional memory wrap, precision RTD sensing element, battery life indicator, optional password protection, programmable high-low alarms and more. Using the software, starting, stopping and downloading from the OM-CP-RTDTEMP101A is simple and easy. Graphical, tabular and summary data is provided for analysis and data can be viewed in °C, °F, K or °R . The data can also be automatically exported to Excel® for further calculations. The OM-CP-RTDTEMP101A is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available USB port and the easy to use Windows software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in tabular format and can also be exported to a text or Microsoft Excel file. The OM-CP-RTDTEMP101A was designed with our customers in mind. There are free firmware upgrades for the life of the product so that data loggers already deployed in the field can grow with new technological developments. Units do not need to be returned to the factory for upgrades. The user can do this automatically from any PC.
Request a Quote Datasheet
Description
The OM-CP-RTDTEMP101A is part of a new series of low cost, state-of-the-art data logging devices. The OM-CP-RTDTEMP101A offers a 10 year battery life, a 1 second reading rate, a multiple start/stop function, ultra-high speed download capability, 670,000 reading storage capacity, optional memory wrap, precision RTD sensing element, battery life indicator, optional password protection, programmable high-low alarms and more. Using the software, starting, stopping and downloading from the OM-CP-RTDTEMP101A is simple and easy. Graphical, tabular and summary data is provided for analysis and data can be viewed in °C, °F, K or °R . The data can also be automatically exported to Excel® for further calculations. The OM-CP-RTDTEMP101A is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available USB port and the easy to use Windows software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in tabular format and can also be exported to a text or Microsoft Excel file. The OM-CP-RTDTEMP101A was designed with our customers in mind. There are free firmware upgrades for the life of the product so that data loggers already deployed in the field can grow with new technological developments. Units do not need to be returned to the factory for upgrades. The user can do this automatically from any PC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision RTD Temperature Data Logger - OM-CP-RTDTEMP101A - OMEGA Engineering, Inc.
Norwalk, CT, USA
Precision RTD Temperature Data Logger
OM-CP-RTDTEMP101A
Precision RTD Temperature Data Logger OM-CP-RTDTEMP101A
The OM-CP-RTDTEMP101A is part of a new series of low cost, state-of-the-art data logging devices. The OM-CP-RTDTEMP101A offers a 10 year battery life, a 1 second reading rate, a multiple start/stop function, ultra-high speed download capability, 670,000 reading storage capacity, optional memory wrap, precision RTD sensing element, battery life indicator, optional password protection, programmable high-low alarms and more. Using the software, starting, stopping and downloading from the OM-CP-RTDTEMP101A is simple and easy. Graphical, tabular and summary data is provided for analysis and data can be viewed in °C, °F, K or °R . The data can also be automatically exported to Excel® for further calculations. The OM-CP-RTDTEMP101A is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available USB port and the easy to use Windows software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in tabular format and can also be exported to a text or Microsoft Excel file. The OM-CP-RTDTEMP101A was designed with our customers in mind. There are free firmware upgrades for the life of the product so that data loggers already deployed in the field can grow with new technological developments. Units do not need to be returned to the factory for upgrades. The user can do this automatically from any PC.

The OM-CP-RTDTEMP101A is part of a new series of low cost, state-of-the-art data logging devices. The OM-CP-RTDTEMP101A offers a 10 year battery life, a 1 second reading rate, a multiple start/stop function, ultra-high speed download capability, 670,000 reading storage capacity, optional memory wrap, precision RTD sensing element, battery life indicator, optional password protection, programmable high-low alarms and more. Using the software, starting, stopping and downloading from the OM-CP-RTDTEMP101A is simple and easy. Graphical, tabular and summary data is provided for analysis and data can be viewed in °C, °F, K or °R . The data can also be automatically exported to Excel® for further calculations. The OM-CP-RTDTEMP101A is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped.
The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available USB port and the easy to use Windows software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in tabular format and can also be exported to a text or Microsoft Excel file. The OM-CP-RTDTEMP101A was designed with our customers in mind. There are free firmware upgrades for the life of the product so that data loggers already deployed in the field can grow with new technological developments. Units do not need to be returned to the factory for upgrades. The user can do this automatically from any PC.

Buy Now Datasheet
Swedesboro, NJ, United States
Datalogging & Acquisition
OM-CP-RTDTEMP101A
Datalogging & Acquisition OM-CP-RTDTEMP101A
Data Loggers: Nomad RTD Loggers

Data Loggers: Nomad RTD Loggers

Buy Now
Data Acquisition (DAQ) - 5880-OM-CP-RTDTEMP101A-ND - DigiKey
Thief River Falls, MN, United States
Data Acquisition (DAQ)
5880-OM-CP-RTDTEMP101A-ND
Data Acquisition (DAQ) 5880-OM-CP-RTDTEMP101A-ND
RTD TEMPERATURE DATA LOGGER, NOM

RTD TEMPERATURE DATA LOGGER, NOM

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Data Acquisition Data Acquisition Data Acquisition
Product Number OM-CP-RTDTEMP101A OM-CP-RTDTEMP101A 5880-OM-CP-RTDTEMP101A-ND
Product Name Precision RTD Temperature Data Logger Datalogging & Acquisition Data Acquisition (DAQ)
Data Acquisition Datalogger Datalogger
Form Factor Portable
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial; Weather / Meteorology
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details