The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach to either the front or the rear of the enclosure. Multiple OMB-DAQSCAN models can be combined in the same system and synchronized using a simple SYNC connection between units. All I/O i s accessed via female DB37 connectors located at the rear of the unit, making cabling easy from the OMB-DAQSCAN-2000 to your device-under-test.
Four models in the OMB-DAQSCAN-2000 Series are available, ranging from the OMB-DAQSCAN-2002 which offers digital/frequency I/O, to the full-featured OMB-DAQSCAN-2001, which includes 16 analog inputs, 4 analog outputs, 40 digital I/O, 4 frequency inputs and 2 timer outputs. The OMB-DAQSCAN-2000 Series includes comprehensive drivers for all popular Windows-based environments, including Visual Basic, C/C++, ActiveX/COM, LabVIEW, MATLAB, and DASYLab. Also included with the OMB-DAQSCAN-2000 Series is DaqView, an interactive spreadsheet-style application that is ideal for verifying signal connections during system design. The compact 1U high 19” rack packaging of the OMB-DAQSCAN-2000 make it a compact component for rack-based systems. In addition to the built-in I/O provided by the OMB-DAQSCAN-2000 Series, a wide variety of signal conditioning and expansion options are available. Below are some sample systems that can be derived from the OMB-DAQSCAN-2000 along with OMB-DBK options.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | OMB-DAQSCAN-2001 |
| Product Name | Ethernet-Based Data Acquisition System |
| Form Factor | Rack Mount |
| Auxiliary Outputs | Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Timer / Counter Output |
| User Interface | Computer Programmable |
| Host Connection | DB37 |
| Network Options | Ethernet |