¢56 Thermocouple Channels in One Compact and Rugged Enclosure
¢Supports Any Thermocouple Type on Any Channel
¢Very Low Cost per Channel and Very High-Channel Density
¢Attach Up to 16 Units Together for Up to 896 Channels per A/D Mainframe
The OMB-DBK90 module provides 56 channels of high-accuracy thermocouple (TC) inputs. The OMB-DBK90 is ideally suited for high-channel-count TC applications, with a maximum TC capacity of 896 channels per system. For larger channel-count applications, multiple mainframes can be combined for a maximum channel capacity of 3584 channels. Thermocouples attach to the OMB-DBK90 via mini-TC input connectors, and any TC type can be installed into any channel. Each row of 14 TC inputs has a separate cold-junction sensor to ensure accurate readings.
OMB-DBK90 modules are housed in a rugged all-metal package that can be connected to an OMB-DAQSCAN-2000 and rack-mounted with an optional rack-mount kit. When multiple OMB-DBK90's are mounted together, a male and female P1 connector on either side of the unit provides all system connections so that only a single cable is required back to the A/D mainframe. For distributed applications, such as throughout the cabin of a vehicle, OMB-DBK90 modules can be mounted as separate units. Up to 20' of cable can be used to connect OMB-DBK90 modules.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | OMB-DBK90 |
| Product Name | 56-Channel Thermocouple Input Module |
| Data Acquisition | Input Module |
| Form Factor | Rack Mount |
| User Interface | None |
| Host Connection | RS232/422/485 |
| Application | General Lab & Industrial |