OMEGA Engineering, Inc. Pressure / Temp / Humidity Data Logger OM-CP-PRHTEMP101 / OM-CP-PRHTEMP110

Description
The OM-CP-PRHTEMP101 and OM-CP-PRHTEMP110 are miniature, battery powered, stand-alone, temperature humidity and pressure dataloggers. These all-in-one compact, portable, easy-to-use devices will measure and record up to 13,107 humidity and 13,107 temperature and 13,107 pressure measurements. These dataloggers are a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.
Description
The OM-CP-PRHTEMP101 and OM-CP-PRHTEMP110 are miniature, battery powered, stand-alone, temperature humidity and pressure dataloggers. These all-in-one compact, portable, easy-to-use devices will measure and record up to 13,107 humidity and 13,107 temperature and 13,107 pressure measurements. These dataloggers are a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.

Suppliers

Company
Product
Description
Supplier Links
Pressure / Temp / Humidity Data Logger - OM-CP-PRHTEMP101 / OM-CP-PRHTEMP110 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Pressure / Temp / Humidity Data Logger
OM-CP-PRHTEMP101 / OM-CP-PRHTEMP110
Pressure / Temp / Humidity Data Logger OM-CP-PRHTEMP101 / OM-CP-PRHTEMP110
The OM-CP-PRHTEMP101 and OM-CP-PRHTEMP110 are miniature, battery powered, stand-alone, temperature humidity and pressure dataloggers. These all-in-one compact, portable, easy-to-use devices will measure and record up to 13,107 humidity and 13,107 temperature and 13,107 pressure measurements. These dataloggers are a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.

The OM-CP-PRHTEMP101 and OM-CP-PRHTEMP110 are miniature, battery powered, stand-alone, temperature humidity and pressure dataloggers. These all-in-one compact, portable, easy-to-use devices will measure and record up to 13,107 humidity and 13,107 temperature and 13,107 pressure measurements. These dataloggers are a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-CP-PRHTEMP101 / OM-CP-PRHTEMP110
Product Name Pressure / Temp / Humidity Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Sound Level Data Logger - PCE-322A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Data Acquisition - Analog Front End (AFE) - AFE58JD32ZBV - Lingto Electronic Limited
Specs
Digital I/O Channels 32 #
Resolution 12 bits
View Details
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection USB
View Details
16 x digital in Ex e - modex-ethernet-remote-16-x-digital-in-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details