OMEGA Engineering, Inc. 4-Channel Frequency-Input Card OMB-DBK7

Description
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measuremen t capability. The card measures the input signal’s frequency and converts the frequency to a voltage, which can then be measured by the data acquisition system. The OMB-DBK7’s output is read by the data acquisition system along with any other analog channels included in the analog scan group, allowing easy correlation of readings from the OMB-DBK7 with other test parameters. As many as as sixty-four OMB-DBK7’s can be connected to one OMB-LOGBOOK and OMB-DAQBOARD-2000 series acquisition system, for a total of up to 256 channels.
Datasheet
Description
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measuremen t capability. The card measures the input signal’s frequency and converts the frequency to a voltage, which can then be measured by the data acquisition system. The OMB-DBK7’s output is read by the data acquisition system along with any other analog channels included in the analog scan group, allowing easy correlation of readings from the OMB-DBK7 with other test parameters. As many as as sixty-four OMB-DBK7’s can be connected to one OMB-LOGBOOK and OMB-DAQBOARD-2000 series acquisition system, for a total of up to 256 channels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel Frequency-Input Card - OMB-DBK7 - OMEGA Engineering, Inc.
Norwalk, CT, USA
4-Channel Frequency-Input Card
OMB-DBK7
4-Channel Frequency-Input Card OMB-DBK7
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measuremen t capability. The card measures the input signal’s frequency and converts the frequency to a voltage, which can then be measured by the data acquisition system. The OMB-DBK7’s output is read by the data acquisition system along with any other analog channels included in the analog scan group, allowing easy correlation of readings from the OMB-DBK7 with other test parameters. As many as as sixty-four OMB-DBK7’s can be connected to one OMB-LOGBOOK and OMB-DAQBOARD-2000 series acquisition system, for a total of up to 256 channels.

The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal’s frequency and converts the frequency to a voltage, which can then be measured by the data acquisition system. The OMB-DBK7’s output is read by the data acquisition system along with any other analog channels included in the analog scan group, allowing easy correlation of readings from the OMB-DBK7 with other test parameters. As many as as sixty-four OMB-DBK7’s can be connected to one OMB-LOGBOOK and OMB-DAQBOARD-2000 series acquisition system, for a total of up to 256 channels.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OMB-DBK7
Product Name 4-Channel Frequency-Input Card
Data Acquisition Input Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection 100 Pin
Application General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
EJ1122 | EtherCAT plug-in module, 2-port junction, EtherCAT -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details