OMEGA Engineering, Inc. pH and Temperature Data Logger OM-CP-PH101

Description
The OM-CP-PH101 is a low cost, high resolution, miniature battery powered, stand-alone data logger used for automatically recording pH between 0.00 and 14.00 pH. The OM-CP-PH101 uses a 16-bit ADC to achieve a resolution of 0.01pH. In addition, the OM-CP-PH101 will directly connect to many off-the-shelf pH electrodes. The user can easily calibrate to a specific electrode through our software. This all-in-one compact, portable, easy to use device will measure and record up to 8,192 pH and 8,192 temperature measurements. The OM-CP-PH101 is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.
Datasheet
Description
The OM-CP-PH101 is a low cost, high resolution, miniature battery powered, stand-alone data logger used for automatically recording pH between 0.00 and 14.00 pH. The OM-CP-PH101 uses a 16-bit ADC to achieve a resolution of 0.01pH. In addition, the OM-CP-PH101 will directly connect to many off-the-shelf pH electrodes. The user can easily calibrate to a specific electrode through our software. This all-in-one compact, portable, easy to use device will measure and record up to 8,192 pH and 8,192 temperature measurements. The OM-CP-PH101 is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
pH and Temperature Data Logger - OM-CP-PH101 - OMEGA Engineering, Inc.
Norwalk, CT, USA
pH and Temperature Data Logger
OM-CP-PH101
pH and Temperature Data Logger OM-CP-PH101
The OM-CP-PH101 is a low cost, high resolution, miniature battery powered, stand-alone data logger used for automatically recording pH between 0.00 and 14.00 pH. The OM-CP-PH101 uses a 16-bit ADC to achieve a resolution of 0.01pH. In addition, the OM-CP-PH101 will directly connect to many off-the-shelf pH electrodes. The user can easily calibrate to a specific electrode through our software. This all-in-one compact, portable, easy to use device will measure and record up to 8,192 pH and 8,192 temperature measurements. The OM-CP-PH101 is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.

The OM-CP-PH101 is a low cost, high resolution, miniature battery powered, stand-alone data logger used for automatically recording pH between 0.00 and 14.00 pH.
The OM-CP-PH101 uses a 16-bit ADC to achieve a resolution of 0.01pH. In addition, the OM-CP-PH101 will directly connect to many off-the-shelf pH electrodes. The user can easily calibrate to a specific electrode through our software. This all-in-one compact, portable, easy to use device will measure and record up to 8,192 pH and 8,192 temperature measurements.
The OM-CP-PH101 is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-CP-PH101
Product Name pH and Temperature Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8DI/7DO IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6250-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details