The PCI-PDISO16 and PCI-PDISO8 combine isolated AC or DC inputs and electromechanical relays on a single PCI-bus compatible board, for IBM or compatible PC’s. The PCI-PDISO16 provides sixteen 24 V AC or DC inputs and sixteen form C, 3-Amp relays. The PCI-PDISO8 offers eight 24 V AC or DC and eight 3-Amp relay outputs (five form C, three form A). A software enabled input filter is available on all channels.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | PCI-PDISO8 |
| Product Name | 8-Channel Digital I/O Board |
| Data Acquisition | Data Acquisition Card |
| Form Factor | PC Board |
| Outputs | Analog Voltage Output; Relay Output |
| User Interface | Computer Programmable |
| Host Connection | Direct Backplane Interface |