OMEGA Engineering, Inc. Panel Mount and Portable Data Logger OM-EL

Description
OMEGA's OM-EL Series is a family of portable data loggers with up to 12 bit accuracy and resolution. OM-EL Series data loggers feature a high contrast LCD display, up to 3 years battery life, adjustable sampling rate (variable between 5 seconds and 12 hours), data storage up to 8000 readings, alarm modes, delayed, automatic or push to start. The 8 bit (256 steps) model has an integral sensor, making temperature measurements particularly easy. Ideally suited for incorporation into new and existing measurement systems, readings can be stored and processed in the panel meter, allowing full control of the monitored process. The OM-ELWIN Windows compatible (Windows 95/98/NT/2000/XP) software ensures an effortless set-up of one or more of the OM-EL Series data loggers modules and controls the transfer of logged data to the PC for further analysis. Although perfectly suited to self powered applications, up to eight OM-EL Series data loggers modules can be linked together in a network to form a complete control and measurement system. Designed to perform simple or sophisticated data logging with the minimum of cost and complexity, the logger has a built-in LCD display and an internal battery which can last up 3 years, depending on sample rate and parameters being measured. Sample intervals are user-variable between 5 seconds and 12 hours with a maximum capacity of over 8000 readings.
Datasheet
Description
OMEGA's OM-EL Series is a family of portable data loggers with up to 12 bit accuracy and resolution. OM-EL Series data loggers feature a high contrast LCD display, up to 3 years battery life, adjustable sampling rate (variable between 5 seconds and 12 hours), data storage up to 8000 readings, alarm modes, delayed, automatic or push to start. The 8 bit (256 steps) model has an integral sensor, making temperature measurements particularly easy. Ideally suited for incorporation into new and existing measurement systems, readings can be stored and processed in the panel meter, allowing full control of the monitored process. The OM-ELWIN Windows compatible (Windows 95/98/NT/2000/XP) software ensures an effortless set-up of one or more of the OM-EL Series data loggers modules and controls the transfer of logged data to the PC for further analysis. Although perfectly suited to self powered applications, up to eight OM-EL Series data loggers modules can be linked together in a network to form a complete control and measurement system. Designed to perform simple or sophisticated data logging with the minimum of cost and complexity, the logger has a built-in LCD display and an internal battery which can last up 3 years, depending on sample rate and parameters being measured. Sample intervals are user-variable between 5 seconds and 12 hours with a maximum capacity of over 8000 readings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount and Portable Data Logger - OM-EL - OMEGA Engineering, Inc.
Norwalk, CT, USA
Panel Mount and Portable Data Logger
OM-EL
Panel Mount and Portable Data Logger OM-EL
OMEGA's OM-EL Series is a family of portable data loggers with up to 12 bit accuracy and resolution. OM-EL Series data loggers feature a high contrast LCD display, up to 3 years battery life, adjustable sampling rate (variable between 5 seconds and 12 hours), data storage up to 8000 readings, alarm modes, delayed, automatic or push to start. The 8 bit (256 steps) model has an integral sensor, making temperature measurements particularly easy. Ideally suited for incorporation into new and existing measurement systems, readings can be stored and processed in the panel meter, allowing full control of the monitored process. The OM-ELWIN Windows compatible (Windows 95/98/NT/2000/XP) software ensures an effortless set-up of one or more of the OM-EL Series data loggers modules and controls the transfer of logged data to the PC for further analysis. Although perfectly suited to self powered applications, up to eight OM-EL Series data loggers modules can be linked together in a network to form a complete control and measurement system. Designed to perform simple or sophisticated data logging with the minimum of cost and complexity, the logger has a built-in LCD display and an internal battery which can last up 3 years, depending on sample rate and parameters being measured. Sample intervals are user-variable between 5 seconds and 12 hours with a maximum capacity of over 8000 readings.

OMEGA's OM-EL Series is a family of portable data loggers with up to 12 bit accuracy and resolution.
OM-EL Series data loggers feature a high contrast LCD display, up to 3 years battery life, adjustable sampling rate (variable between 5 seconds and 12 hours), data storage up to 8000 readings, alarm modes, delayed, automatic or push to start. The 8 bit (256 steps) model has an integral sensor, making temperature measurements particularly easy.
Ideally suited for incorporation into new and existing measurement systems, readings can be stored and processed in the panel meter, allowing full control of the monitored process. The OM-ELWIN Windows compatible (Windows 95/98/NT/2000/XP) software ensures an effortless set-up of one or more of the OM-EL Series data loggers modules and controls the transfer of logged data to the PC for further analysis. Although perfectly suited to self powered applications, up to eight OM-EL Series data loggers modules can be linked together in a network to form a complete control and measurement system.
Designed to perform simple or sophisticated data logging with the minimum of cost and complexity, the logger has a built-in LCD display and an internal battery which can last up 3 years, depending on sample rate and parameters being measured. Sample intervals are user-variable between 5 seconds and 12 hours with a maximum capacity of over 8000 readings.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-EL
Product Name Panel Mount and Portable Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Temperature
User Interface Front Panel; Computer Programmable
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Analog Input - 031-1BB60 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
I/O Module - ibaM-4AI-5A-150A-AC - iba America LLC
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Input module - CPX-8DE - Festo Corporation
Festo Corporation
Specs
Data Acquisition Input Module
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
3 suppliers