OMEGA Engineering, Inc. Wireless Temperature Monitoring and Alarming System OM-CP-THERMALERT

Description
The OM-CP-THERMALERT temperature monitoring and alarming system is designed specifically for hospitals, laboratories, pharmaceutical facilities and other critical temperature monitoring areas. The system can be used to monitor a single temperature location or expanded to include hundreds of locations by adding additional transmitters. The OM-CP-THERMALERT records both ambient temperature and humidity and provides real time notification of temperature deviations, and features a user programmable alarm that can be configured to send a message via text message, screen alarm/or e-mail if an alarm condition occurs. The system includes an internal sensor window. The OM-CP-THERMALERT system is equipped with wireless two-way communication. Full communication can be performed directly from a central PC, including starting, stopping and downloading. In addition to wirelessly transmitting data, it can also store each reading to internal memory for backup. This back up data may be retrieved wirelessly at a later time. Customers can setup automatic archiving preferences, ensuring all data is saved and retained to comply with federal regulations.
Datasheet
Description
The OM-CP-THERMALERT temperature monitoring and alarming system is designed specifically for hospitals, laboratories, pharmaceutical facilities and other critical temperature monitoring areas. The system can be used to monitor a single temperature location or expanded to include hundreds of locations by adding additional transmitters. The OM-CP-THERMALERT records both ambient temperature and humidity and provides real time notification of temperature deviations, and features a user programmable alarm that can be configured to send a message via text message, screen alarm/or e-mail if an alarm condition occurs. The system includes an internal sensor window. The OM-CP-THERMALERT system is equipped with wireless two-way communication. Full communication can be performed directly from a central PC, including starting, stopping and downloading. In addition to wirelessly transmitting data, it can also store each reading to internal memory for backup. This back up data may be retrieved wirelessly at a later time. Customers can setup automatic archiving preferences, ensuring all data is saved and retained to comply with federal regulations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Temperature Monitoring and Alarming System - OM-CP-THERMALERT - OMEGA Engineering, Inc.
Norwalk, CT, USA
Wireless Temperature Monitoring and Alarming System
OM-CP-THERMALERT
Wireless Temperature Monitoring and Alarming System OM-CP-THERMALERT
The OM-CP-THERMALERT temperature monitoring and alarming system is designed specifically for hospitals, laboratories, pharmaceutical facilities and other critical temperature monitoring areas. The system can be used to monitor a single temperature location or expanded to include hundreds of locations by adding additional transmitters. The OM-CP-THERMALERT records both ambient temperature and humidity and provides real time notification of temperature deviations, and features a user programmable alarm that can be configured to send a message via text message, screen alarm/or e-mail if an alarm condition occurs. The system includes an internal sensor window. The OM-CP-THERMALERT system is equipped with wireless two-way communication. Full communication can be performed directly from a central PC, including starting, stopping and downloading. In addition to wirelessly transmitting data, it can also store each reading to internal memory for backup. This back up data may be retrieved wirelessly at a later time. Customers can setup automatic archiving preferences, ensuring all data is saved and retained to comply with federal regulations.

The OM-CP-THERMALERT temperature monitoring and alarming system is designed specifically for hospitals, laboratories, pharmaceutical facilities and other critical temperature monitoring areas. The system can be used to monitor a single temperature location or expanded to include hundreds of locations by adding additional transmitters.
The OM-CP-THERMALERT records both

ambient temperature and humidity and provides real time notification of temperature deviations, and features a user programmable alarm that can be configured to send a message via text message, screen alarm/or e-mail if an alarm condition occurs. The system includes an internal sensor window.
The OM-CP-THERMALERT system is equipped with wireless two-way communication. Full communication can be performed directly from a central PC, including starting, stopping and downloading. In addition to wirelessly transmitting data, it can also store each reading to internal memory for backup. This back up data may be retrieved wirelessly at a later time. Customers can setup automatic archiving preferences, ensuring all data is saved and retained to comply with federal regulations.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-CP-THERMALERT
Product Name Wireless Temperature Monitoring and Alarming System
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

16 x digital out Ex e - profibus-interface-16-x-digital-out-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details
Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
12-ch Input Module LAN-XI 25.6kHz w/o FP - -3053-B-120-X - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details