OMEGA Engineering, Inc. 4 Channel Current Data Logger OM-CP-QUADPROCESS

Description
The OM-CP-QUADPROCESS is a low-cost, high-resolution, miniature battery-powered standalone data logger for automatically recording current between -20 and 120 mA. It uses a 16-bit ADC to achieve a resolution of 0.01mA. In addition, the OM-CP-QUADPROCESS lets the user store predefined units in the device, as well as scale factors and offset values. This allows easy, auomatic linearization and scaling of any process meter that provides an analog output to process units. This portable, easy-to-use device will measure and record up to 32,767 current measurements per channel. The OM-CP-QUADPROCESS represents a major leap in both size and performance.Its small size allows it to fit almost anywhere. Its real-time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security, even if the battery becomes discharged. Data retrieval is simple. Plug the logger into an available COM port and our easy-to- use software does the rest. The software converts your PC into a real-time strip chart recorder. Data can be printed in graphical or tabular format. Also it can be exported to a text or Microsoft Excel file.
Datasheet
Description
The OM-CP-QUADPROCESS is a low-cost, high-resolution, miniature battery-powered standalone data logger for automatically recording current between -20 and 120 mA. It uses a 16-bit ADC to achieve a resolution of 0.01mA. In addition, the OM-CP-QUADPROCESS lets the user store predefined units in the device, as well as scale factors and offset values. This allows easy, auomatic linearization and scaling of any process meter that provides an analog output to process units. This portable, easy-to-use device will measure and record up to 32,767 current measurements per channel. The OM-CP-QUADPROCESS represents a major leap in both size and performance.Its small size allows it to fit almost anywhere. Its real-time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security, even if the battery becomes discharged. Data retrieval is simple. Plug the logger into an available COM port and our easy-to- use software does the rest. The software converts your PC into a real-time strip chart recorder. Data can be printed in graphical or tabular format. Also it can be exported to a text or Microsoft Excel file.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Channel Current Data Logger - OM-CP-QUADPROCESS - OMEGA Engineering, Inc.
Norwalk, CT, USA
4 Channel Current Data Logger
OM-CP-QUADPROCESS
4 Channel Current Data Logger OM-CP-QUADPROCESS
The OM-CP-QUADPROCESS is a low-cost, high-resolution, miniature battery-powered standalone data logger for automatically recording current between -20 and 120 mA. It uses a 16-bit ADC to achieve a resolution of 0.01mA. In addition, the OM-CP-QUADPROCESS lets the user store predefined units in the device, as well as scale factors and offset values. This allows easy, auomatic linearization and scaling of any process meter that provides an analog output to process units. This portable, easy-to-use device will measure and record up to 32,767 current measurements per channel. The OM-CP-QUADPROCESS represents a major leap in both size and performance.Its small size allows it to fit almost anywhere. Its real-time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security, even if the battery becomes discharged. Data retrieval is simple. Plug the logger into an available COM port and our easy-to- use software does the rest. The software converts your PC into a real-time strip chart recorder. Data can be printed in graphical or tabular format. Also it can be exported to a text or Microsoft Excel file.

The OM-CP-QUADPROCESS is a low-cost, high-resolution, miniature battery-powered standalone data logger for automatically recording current between -20 and 120 mA. It uses a 16-bit ADC to achieve a resolution of 0.01mA. In addition, the OM-CP-QUADPROCESS lets the user store predefined units in the device, as well as scale factors and offset values. This allows easy, auomatic linearization and scaling of any process meter that provides an analog output to process units. This portable, easy-to-use device will measure and record up to 32,767 current measurements per channel.
The OM-CP-QUADPROCESS represents a major leap in both size and performance.Its small size allows it to fit almost anywhere. Its real-time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security, even if the battery becomes discharged.
Data retrieval is simple. Plug the logger into an available COM port and our easy-to- use software does the rest. The software converts your PC into a real-time strip chart recorder. Data can be printed in graphical or tabular format. Also it can be exported to a text or Microsoft Excel file.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-CP-QUADPROCESS
Product Name 4 Channel Current Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

GMS Series 17.5mm Input Modules - 84115502 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 180-280 VDC
View Details
Input/output module - CPX-2ZE2DA - Festo Corporation
Specs
Data Acquisition Input/Output Module
Isolation Outputs - yes, when using an intermediate supply
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
2 suppliers
4DI/4Relay Modbus Ethernet I/O - WISE-4060LAN-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Inputs Relay / Switch Input
View Details
2 suppliers