OMEGA Engineering, Inc. Paperless Recorder RD8250

Description
With its dual-function keys and sharp display, OMEGA’s RD8250 is a sophisticated process recorder. The graphic user interface— comprising a nematic LCD with white LED backlight—makes configuration easy. This recorder can display real-time data in digital or trend format. Via the front-panel USB port (order “-USB” option), the user can upload data from a flash memory card to a PC. The RD8250 comes with a standard power supply (North American plug), 120 to 240 Vac, 50/60 Hz. Other power options include universal plug set, 12 to 24 Vdc isolated input, and rechargeable battery pack (order “-UPS” option). With the battery pack installed, the RD8250 can function for up to 8 hours, preserving data and settings in the event of a power loss.
Datasheet
Description
With its dual-function keys and sharp display, OMEGA’s RD8250 is a sophisticated process recorder. The graphic user interface— comprising a nematic LCD with white LED backlight—makes configuration easy. This recorder can display real-time data in digital or trend format. Via the front-panel USB port (order “-USB” option), the user can upload data from a flash memory card to a PC. The RD8250 comes with a standard power supply (North American plug), 120 to 240 Vac, 50/60 Hz. Other power options include universal plug set, 12 to 24 Vdc isolated input, and rechargeable battery pack (order “-UPS” option). With the battery pack installed, the RD8250 can function for up to 8 hours, preserving data and settings in the event of a power loss.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Paperless Recorder - RD8250 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Paperless Recorder
RD8250
Paperless Recorder RD8250
With its dual-function keys and sharp display, OMEGA’s RD8250 is a sophisticated process recorder. The graphic user interface— comprising a nematic LCD with white LED backlight—makes configuration easy. This recorder can display real-time data in digital or trend format. Via the front-panel USB port (order “-USB” option), the user can upload data from a flash memory card to a PC. The RD8250 comes with a standard power supply (North American plug), 120 to 240 Vac, 50/60 Hz. Other power options include universal plug set, 12 to 24 Vdc isolated input, and rechargeable battery pack (order “-UPS” option). With the battery pack installed, the RD8250 can function for up to 8 hours, preserving data and settings in the event of a power loss.

With its dual-function keys and sharp display, OMEGA’s RD8250 is a sophisticated process recorder. The graphic user interface— comprising a nematic LCD with white LED backlight—makes configuration easy.
This recorder can display real-time data in digital or trend format. Via the front-panel USB port (order “-USB” option), the user can upload data from a flash memory card to a PC. The RD8250 comes with a standard power supply (North American plug), 120 to 240 Vac, 50/60 Hz. Other power options include universal plug set, 12 to 24 Vdc isolated input, and rechargeable battery pack (order “-UPS” option). With the battery pack installed, the RD8250 can function for up to 8 hours, preserving data and settings in the event of a power loss.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number RD8250
Product Name Paperless Recorder
Data Acquisition Chart Recorder
Form Factor DIN Rail
Outputs Analog Voltage Output; Relay Output
User Interface Front Panel
Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
EK1322 | 2-port EtherCAT P junction with feed-in -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details