OMEGA Engineering, Inc. Compact Portable Data Logger RDXL120

Description
The channels in the analog input part adopt insulated inputs, which means that temperature (thermocouple/resist ance temperature detector) and voltage can be set differently for each channel. Eleven types of thermocouples, Pt100 and JPt100 temperature-measurin g resistors, and a voltage up to 50V range are supported. The analog inputs are wired from the left, while the power and communication lines are wired from the right. This design makes the RDXL120 a suitable option in a narrow space. Wiring is easy, since the terminal block can be removed easily with a single action. The dedicated lithium ion battery enables up to 7 hours of operation (typical). Resistance to impact is improved by the use of a rubber boot, which is removable. after the trigger).
Datasheet
Description
The channels in the analog input part adopt insulated inputs, which means that temperature (thermocouple/resist ance temperature detector) and voltage can be set differently for each channel. Eleven types of thermocouples, Pt100 and JPt100 temperature-measurin g resistors, and a voltage up to 50V range are supported. The analog inputs are wired from the left, while the power and communication lines are wired from the right. This design makes the RDXL120 a suitable option in a narrow space. Wiring is easy, since the terminal block can be removed easily with a single action. The dedicated lithium ion battery enables up to 7 hours of operation (typical). Resistance to impact is improved by the use of a rubber boot, which is removable. after the trigger).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Portable Data Logger - RDXL120 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Compact Portable Data Logger
RDXL120
Compact Portable Data Logger RDXL120
The channels in the analog input part adopt insulated inputs, which means that temperature (thermocouple/resist ance temperature detector) and voltage can be set differently for each channel. Eleven types of thermocouples, Pt100 and JPt100 temperature-measurin g resistors, and a voltage up to 50V range are supported. The analog inputs are wired from the left, while the power and communication lines are wired from the right. This design makes the RDXL120 a suitable option in a narrow space. Wiring is easy, since the terminal block can be removed easily with a single action. The dedicated lithium ion battery enables up to 7 hours of operation (typical). Resistance to impact is improved by the use of a rubber boot, which is removable. after the trigger).

The channels in the analog input part adopt insulated inputs, which means that temperature (thermocouple/resistance temperature detector) and voltage can be set differently for each channel. Eleven types of thermocouples, Pt100 and JPt100 temperature-measuring resistors, and a voltage up to 50V range are supported.
The analog inputs are wired from the left, while the power and communication lines are wired from the right. This design makes the RDXL120 a suitable option in a narrow space.
Wiring is easy, since the terminal block can be removed easily with a single action. The dedicated lithium ion battery enables up to 7 hours of operation (typical). Resistance to impact is improved by the use of a rubber boot, which is removable. after the trigger).

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number RDXL120
Product Name Compact Portable Data Logger
Data Acquisition Datalogger
Form Factor Portable
Outputs Relay Output
User Interface Computer Programmable
Host Connection RS232/422/485; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details