OMEGA Engineering, Inc. Ultra Low Freezer Temperature Validation System OM-CP-ULT90

Description
The OM-CP-ULT90 ultra low temperature freezer validation system can measure and log data as low as -86°C (-122°F). It can be placed in small and large freezers of varying configurations. The system provides a complete stand-alone temperature mapping and validation solution for freezers to ensure uniform storage and testing conditions. The OM-CP-ULT90 includes a USB docking station with 1.8 m (6') of cable (OM-CP-IFC300), the OM-CP-CRYO-TEMP data logger, and FDA 21 CFR Part 11 Secure Software and IQ/OQ/PQ validation protocols. For larger freezers, loggers can be plotted in one graph to show variances in different parts of the freezer. Finally, as failure to monitor external freezer temperatures may invalidate internal freezer temperatures, an additional OM-CP-CRYO-TEMP can be included for placement outside of the freezer.
Datasheet
Description
The OM-CP-ULT90 ultra low temperature freezer validation system can measure and log data as low as -86°C (-122°F). It can be placed in small and large freezers of varying configurations. The system provides a complete stand-alone temperature mapping and validation solution for freezers to ensure uniform storage and testing conditions. The OM-CP-ULT90 includes a USB docking station with 1.8 m (6') of cable (OM-CP-IFC300), the OM-CP-CRYO-TEMP data logger, and FDA 21 CFR Part 11 Secure Software and IQ/OQ/PQ validation protocols. For larger freezers, loggers can be plotted in one graph to show variances in different parts of the freezer. Finally, as failure to monitor external freezer temperatures may invalidate internal freezer temperatures, an additional OM-CP-CRYO-TEMP can be included for placement outside of the freezer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Freezer Temperature Validation System - OM-CP-ULT90 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Ultra Low Freezer Temperature Validation System
OM-CP-ULT90
Ultra Low Freezer Temperature Validation System OM-CP-ULT90
The OM-CP-ULT90 ultra low temperature freezer validation system can measure and log data as low as -86°C (-122°F). It can be placed in small and large freezers of varying configurations. The system provides a complete stand-alone temperature mapping and validation solution for freezers to ensure uniform storage and testing conditions. The OM-CP-ULT90 includes a USB docking station with 1.8 m (6') of cable (OM-CP-IFC300), the OM-CP-CRYO-TEMP data logger, and FDA 21 CFR Part 11 Secure Software and IQ/OQ/PQ validation protocols. For larger freezers, loggers can be plotted in one graph to show variances in different parts of the freezer. Finally, as failure to monitor external freezer temperatures may invalidate internal freezer temperatures, an additional OM-CP-CRYO-TEMP can be included for placement outside of the freezer.

The OM-CP-ULT90 ultra low temperature freezer validation system can measure and log data as low as
-86°C (-122°F). It can be placed in small and large freezers of varying configurations. The system provides a complete stand-alone temperature mapping and validation solution for freezers to ensure uniform storage and testing conditions. The OM-CP-ULT90 includes a USB docking station with 1.8 m (6') of cable (OM-CP-IFC300), the OM-CP-CRYO-TEMP data logger, and FDA 21 CFR Part 11 Secure Software and IQ/OQ/PQ validation protocols. For larger freezers, loggers can be plotted in one graph to show variances in different parts of the freezer. Finally, as failure to monitor external freezer temperatures may invalidate internal freezer temperatures, an additional OM-CP-CRYO-TEMP can be included for placement outside of the freezer.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-CP-ULT90
Product Name Ultra Low Freezer Temperature Validation System
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

6-ch Input Module LAN-XI 51.2kHz - -3050-A-060-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details
Serial data and I/O experience - WellTell-IO - ABB Measurement & Analytics
Specs
Data Acquisition Input/Output Module
Form Factor Panel / Chassis Mount
User Interface Hand-held Programmer
View Details
SCM7B34/34N Isolated Linearized 2- Or 3-Wire RTD Input Modules - SCM7B34/34N-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Current
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details